EN
  • EN
  • DE

SEA01

Part No SEA01
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC CTRLR CV/CC ONLINE TRIM 8SOIC  /  Charger IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Voltage - Supply (Max) 36V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SEA01
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254063-SEA01
Ultra Librarian 3D Model Ultra Librarian SEA01 CAD Model

Description

The SEA01 from STMicroelectronics is a highly integrated energy accumulator that stands at the forefront of energy management technology. This advanced device is specifically designed to optimize the efficiency and longevity of energy storage systems, making it an indispensable component for a wide range of applications, from industrial to consumer electronics.

Key Features

  • High-Efficiency Energy Management: The SEA01 is engineered to ensure maximum energy conservation and management, which is critical for applications where efficient power use is paramount.
  • Advanced Charging Control: It comes equipped with sophisticated charging control mechanisms that not only prolong the life of the energy storage elements but also maintain optimal performance throughout their lifecycle.
  • Flexible Integration: Designed with versatility in mind, the SEA01 can be seamlessly integrated into various circuit configurations, making it a flexible solution for numerous design requirements.
  • Robust Protection Features: With its built-in protection features, the SEA01 safeguards against overcharging, deep discharge, and other potential risks, ensuring the safety and reliability of the entire system.

Applications

The SEA01's versatile nature makes it suitable for a diverse array of applications. It is particularly useful in:

  • Renewable energy systems such as solar panels and wind turbines, where it ensures efficient storage and management of the harvested energy.
  • Portable electronic devices, providing reliable power management to extend operational time and enhance user experience.
  • Electric vehicles (EVs) and hybrid systems, where it contributes to improved energy recovery and storage, thereby enhancing the vehicle's range and efficiency.
  • Uninterruptible power supplies (UPS), ensuring critical systems remain operational during power outages.

Technical Specifications

The SEA01 boasts a comprehensive set of technical specifications that cater to the demanding needs of modern energy systems. It operates over a wide temperature range, supports various battery chemistries, and is designed with a compact footprint for easy PCB layout and space-saving considerations.

With its combination of efficiency, flexibility, and protection, the SEA01 from STMicroelectronics represents a significant step forward in energy management technology, providing designers and engineers with a powerful tool to enhance the performance and reliability of their energy-dependent products.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess