EN
  • EN
  • DE

SDURF1040CTRG

Part No SDURF1040CTRG
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092164-SDURF1040CTRG
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDURF1040CTRG CAD Model

Description

The SDURF1040CTRG is a state-of-the-art ultrafast recovery rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance component is specifically engineered to meet the demanding requirements of high-efficiency power supply applications, where fast switching and reliability are paramount.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage of up to 400V, the SDURF1040CTRG is suitable for high-voltage applications, ensuring robust performance in a variety of circuits.
  • Ultrafast Recovery Time: The rectifier boasts an ultrafast recovery time, which minimizes power loss during switching and enhances overall efficiency, making it ideal for high-frequency power converters.
  • Low Forward Voltage Drop: The low forward voltage drop feature helps reduce power dissipation and improves thermal performance, leading to a more efficient and cooler operation.
  • High Surge Current Capability: This device is capable of withstanding high surge currents, offering protection against sudden spikes in current, which is critical for the reliability and longevity of the application.

Applications

The SDURF1040CTRG is designed for a wide range of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Freewheeling diodes
  • Reverse battery protection
  • DC-DC converters

Product Specifications

Parameter Value
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting Type Surface Mount
Operating Temperature -65°C to 175°C
Diode Type Standard
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 0.98V @ 10A
Voltage - DC Reverse (Vr) (Max) 400V
Recovery Time (trr) 35ns

With its robust design and superior electrical characteristics, the SDURF1040CTRG from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess