EN
  • EN
  • DE

SA3402C

Part No SA3402C
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090789-SA3402C
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SA3402C CAD Model

Description

The SA3402C from STMicroelectronics is a high-performance, versatile audio DSP system designed to deliver exceptional sound quality and advanced features for a variety of audio applications. This product is part of STMicroelectronics' commitment to providing innovative semiconductor solutions for the audio market.

Key Features

  • High-Quality Audio Processing: With its advanced digital signal processing capabilities, the SA3402C is capable of delivering crisp, clear, and detailed audio, making it perfect for high-end audio systems.
  • Multi-Channel Support: The device supports multiple audio channels, allowing for complex audio systems with surround sound capabilities.
  • Low Power Consumption: Designed with energy efficiency in mind, the SA3402C maintains low power consumption without compromising on performance, making it ideal for battery-powered devices.
  • Programmability: Users can program the SA3402C to meet specific audio processing needs, providing flexibility and customization for various audio applications.
  • Integrated Interfaces: The product includes a range of integrated interfaces for seamless connectivity, including I2S, SPI, and I2C.

Applications

The SA3402C is suitable for a wide array of applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Portable Audio Devices
  • Active Speakers and Soundbars

Technical Specifications

The SA3402C boasts a range of technical specifications that make it a powerful choice for audio processing:

  • DSP Core: High-performance audio DSP
  • Audio Inputs/Outputs: Multiple channels for flexible audio routing
  • Memory: On-chip RAM and ROM, supporting complex algorithms and functions
  • Power Supply: Low-voltage operation compatible with a variety of power sources

In conclusion, the SA3402C from STMicroelectronics is a robust audio DSP system that offers manufacturers and audio enthusiasts the ability to create superior sound experiences. Its combination of performance, programmability, and low power consumption makes it a top choice for those in the market for a high-quality audio processing solution.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess