The SM5S15A is a transient voltage suppressor (TVS) diode manufactured by Vishay. This component is designed to protect sensitive electronic circuits from voltage transients caused by electrostatic discharge (ESD), lightning, and inductive switching. It’s a crucial element in ensuring the reliability and longevity of electronic devices across various industries.
Applications
- Automotive Electronics: Provides protection for ECUs (Electronic Control Units), sensors, and communication buses from voltage surges.
- Industrial Equipment: Protects PLCs (Programmable Logic Controllers), motor drives, and other industrial control systems from transient voltage events.
- Telecom Equipment: Safeguards communication lines and sensitive circuits in telecommunications infrastructure against lightning strikes and ESD.
- Power Supplies: Provides overvoltage protection for power supply inputs and outputs, ensuring stable and reliable operation.
- Consumer Electronics: Protects sensitive ICs and components in devices like televisions, set-top boxes, and other consumer electronics.
Features
- High Surge Capability: Designed to withstand high surge currents without degradation or failure.
- Fast Response Time: Clamps transient voltages rapidly, minimizing the risk of damage to protected components.
- Low Clamping Voltage: Limits the voltage across protected components to a safe level, preventing overstress.
- AEC-Q101 Qualified: Suitable for use in demanding automotive applications, ensuring high reliability.
- RoHS Compliant: Meets environmental standards by restricting the use of hazardous substances.
Benefits
- Enhanced Equipment Reliability: Prevents damage to sensitive electronic components from transient voltage events.
- Reduced Downtime: Minimizes downtime and maintenance costs associated with component failures due to overvoltage.
- Extended Product Lifespan: Protects components from premature degradation and failure, increasing the overall product lifespan.
- Compliance with Industry Standards: Meets industry standards for automotive and environmental compliance, ensuring product quality and safety.
- Simplified Circuit Design: Provides a straightforward and effective overvoltage protection solution, simplifying circuit design and reducing component count.
Additional Details
The SM5S15A has a standoff voltage of 15V. It’s a unidirectional TVS diode in a SMC/DO-214AB package. The peak pulse power dissipation is 6600W. It can operate in temperatures ranging from -55°C to +175°C. The typical breakdown voltage ranges from 16.7V to 18.5V. The maximum clamping voltage at peak pulse current is around 24.4V.