The RB040-40G is a high-efficiency, surface-mount Schottky barrier rectifier designed by the renowned semiconductor manufacturer, STMicroelectronics. This component is specifically crafted to meet the rigorous demands of modern electronic applications, offering a perfect blend of low forward voltage drop and high surge current capability.
Key Features
- Low Forward Voltage Drop: The RB040-40G boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency in your circuits.
- High Surge Current Capability: With its robust design, this rectifier can handle high surge currents, making it ideal for applications that experience transient overloads.
- Power Pack Package: Enclosed in a compact Power Pack package, the RB040-40G is suitable for high-density circuit designs where space is at a premium.
- Surface-Mount Device: As an SMD component, it is designed for easy integration into automated PCB assembly processes, reducing manufacturing time and costs.
- Low Leakage Current: The device has a low leakage current, which ensures minimal power wastage when the diode is in the reverse-biased state.
- High Junction Temperature: With an operating junction temperature range of -40°C to +150°C, the RB040-40G is designed to withstand harsh environments and maintain performance stability.
Applications
The RB040-40G is versatile and can be used in a wide range of applications. It is particularly well-suited for:
- Switching power supplies
- Converters
- Freewheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Product Specifications
| Parameter |
Value |
| Package |
Power Pack |
| Average Rectified Current |
4 A |
| Repetitive Peak Reverse Voltage |
40 V |
| Non-Repetitive Peak Forward Surge Current |
40 A |
| Operating Junction Temperature Range |
-40°C to +150°C |
With its robust performance and compact footprint, the RB040-40G from STMicroelectronics is an excellent choice for designers looking to enhance efficiency and reliability in their power management systems.