EN
  • EN
  • DE

BAT46WJ

Part No BAT46WJ
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier Diode Schottky 0.25A 5.9ns Automotive 2-Pin SOD-323F / Single Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151521-BAT46WJ
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BAT46WJ
Introduction Date July 28, 2010
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BAT46WJ CAD Model

Description

The NXP BAT46WJ is a high-efficiency Schottky barrier diode designed for use in a wide range of electronic applications. This small-signal Schottky diode is renowned for its low forward voltage drop and fast switching capabilities, making it an ideal choice for high-frequency rectification and power management in portable devices.

Key Features

  • Low Forward Voltage Drop: The BAT46WJ diode features a low forward voltage drop, typically around 0.38V at 1mA, which results in reduced power loss and improved efficiency in circuit operation.
  • High Switching Speed: With its fast switching speed, the BAT46WJ is suitable for high-frequency applications, ensuring minimal signal delay and high performance in circuits that require rapid switching.
  • Surface-Mount Package: The diode comes in a compact SOD-123F surface-mount package, which is suitable for automated assembly processes and helps save valuable board space in dense circuit designs.
  • Low Leakage Current: It exhibits a low leakage current, which is a critical attribute for maintaining the overall power efficiency of the system in which it is used.
  • High Surge Current Capability: The BAT46WJ can handle a high surge current, providing a robust solution for applications that may experience transient overcurrent conditions.

Applications

The NXP BAT46WJ Schottky barrier diode is versatile and can be used in various applications, including:

  • Power supply design
  • DC-DC converters
  • Battery charging circuits
  • Voltage clamping
  • Reverse polarity protection
  • RF circuits

Specifications

Parameter Value
Package SOD-123F
Maximum Repetitive Reverse Voltage (VRRM) 40V
Forward Continuous Current (IF) 300mA
Forward Voltage Drop (VF) 0.38V @ 1mA
Reverse Leakage Current (IR) 2µA @ 25V

In summary, the NXP BAT46WJ Schottky barrier diode is an efficient and reliable component suitable for high-speed switching and power management applications where space and power efficiency are critical.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1664 $50.7520
645+ $0.1558 $100.4910
1,000+ $0.1506 $150.6000
1,430+ $0.1400 $200.2000
1,855+ $0.1348 $250.0540
2,320+ $0.1295 $300.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess