EN
  • EN
  • DE

PSD813F2A-90UI

Part No PSD813F2A-90UI
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC FLASH 1M PARALLEL 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Programmable Peripherals IC 64-TQFP (14x14)
Manufacturer STMicroelectronics
Package Tray
Part Status Obsolete
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-TQFP (14x14)
Family Name PSD813F
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Part Number 497-1993, 497-1993-NDR
Quantity per package 540
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930906-PSD813F2A-90UI
Ultra Librarian 3D Model Ultra Librarian PSD813F2A-90UI CAD Model

Description

The PSD813F2A-90UI is a high-performance, Flash In-System Programmable (ISP) Peripherals for 8-bit microcontrollers from STMicroelectronics. This device is designed to enhance the operation of the primary microcontroller (MCU) in a system, providing a flexible, integrated solution that simplifies design and reduces time to market.

Key Features

  • Memory: The PSD813F2A-90UI comes with a 90ns access time, ensuring fast read and write operations, which is particularly important for time-sensitive applications.
  • In-System Programmability: The Flash memory can be programmed and reprogrammed in-circuit via a standard JTAG interface, providing ease of updates and firmware revisions without removing the chip from its application environment.
  • Peripheral Integration: It includes a variety of integrated peripherals such as programmable input/output ports, data acquisition interfaces, and other system-critical features.
  • Security: Security features are built-in to protect the device from unauthorized access and to ensure the integrity of your data and intellectual property.

Applications

The PSD813F2A-90UI is ideal for a wide range of applications that require high-speed data processing, reliable data storage, and a high degree of integration. These include:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics

Technical Specifications

Parameter Value Memory Type Flash, ISP Access Time 90ns Operating Temperature -40°C to +85°C Package / Case MQFP-80 Interface Type JTAG

Conclusion

The PSD813F2A-90UI is a robust, feature-rich integrated circuit that provides a vast array of functionalities to support complex designs and applications. With its fast access time, in-system programmability, and comprehensive set of peripherals, this product from STMicroelectronics is an excellent choice for designers looking to optimize their MCU-based systems.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess