Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 281785-PSD4135G2V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSD4135G2V CAD Model

Description

The PSD4135G2V is a sophisticated integrated circuit from STMicroelectronics, designed to cater to a wide range of applications where power and reliability are of paramount importance. This device is part of STMicroelectronics' Programmable System Devices (PSDs) family, which are known for their ability to integrate multiple components and functionalities into a single chip, thereby reducing system complexity and enhancing performance.

Key Features

  • Memory Integration: The PSD4135G2V boasts a robust memory architecture that includes Flash memory for program storage and EEPROM for data storage, which are vital for applications that require frequent or on-the-fly updates.
  • High-Performance Microcontroller Interface: It is designed to interface seamlessly with popular microcontrollers, providing a flexible and efficient solution for system design.
  • Configurable Input/Output: The device offers a wide range of configurable I/O ports, which allows designers to tailor the chip to their specific application needs.
  • Security Features: With built-in security features, the PSD4135G2V ensures that the data and intellectual property contained within the system are protected against unauthorized access and tampering.

Applications

The PSD4135G2V is highly versatile and can be used in various applications, including:

  • Embedded Control Systems
  • Automotive Electronics
  • Industrial Automation
  • Telecommunication Systems
  • Consumer Electronics

Technical Specifications

Some of the technical specifications of the PSD4135G2V include:

  • Supply Voltage Range: Typically 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: Available in various packaging options to suit different assembly requirements

In conclusion, the PSD4135G2V from STMicroelectronics represents a powerful solution for designers looking to create advanced, integrated systems with a focus on power efficiency and security. Its combination of memory integration, high-performance interfacing, configurable I/O, and security features makes it an excellent choice for a wide array of electronic products and systems.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
ECAD model for N3216A4Z601T01
EPCOS (TDK)
Need more? Email Us
ECAD model for N3561D
NIKO-SEM
Need more? Email Us
ECAD model for N2576SG-3.3
STMicroelectronics
Need more? Email Us
ECAD model for N3NE06
NXP / Nexperia
Need more? Email Us
ECAD model for N0151QA
NIKO-SEM
Need more? Email Us
ECAD model for N2576S-5
AVX Corporation
Need more? Email Us
ECAD model for N0JD107M006RWJ
NVIDIA
Need more? Email Us
ECAD model for N11M-GE1-B-B1
NXP / Nexperia
Need more? Email Us
ECAD model for N1A9R6

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention