EN
  • EN
  • DE

PS1192FA1TR

Part No PS1192FA1TR
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085944-PS1192FA1TR
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS1192FA1TR CAD Model

Description

The PS1192FA1TR is a state-of-the-art semiconductor device from STMicroelectronics, designed to cater to a wide range of applications that demand reliability, efficiency, and performance. This component is part of STMicroelectronics' extensive portfolio of electronic products that are known for their innovation and technological prowess.

Key Features

  • High Performance: The PS1192FA1TR is built to deliver top-notch performance, ensuring that it can handle demanding tasks with ease.
  • Energy Efficient: With energy efficiency in mind, this device helps reduce power consumption, making it ideal for eco-friendly applications and contributing to longer battery life in portable devices.
  • Durability: Manufactured using robust materials and technology, the PS1192FA1TR is designed to withstand challenging conditions, ensuring long-term reliability.
  • Compact Design: The small footprint of this component allows for its integration into space-constrained applications, without sacrificing performance or functionality.

Applications

The versatility of the PS1192FA1TR makes it suitable for a wide array of applications. It is commonly used in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial automation systems
  • Automotive electronics for enhanced vehicle performance
  • Medical devices requiring high precision and reliability
  • Telecommunication infrastructure

Technical Specifications

The PS1192FA1TR boasts technical specifications that ensure it meets the needs of modern electronic applications. Some of its notable specifications include:

  • Voltage ratings
  • Current capacity
  • Power dissipation
  • Operating temperature range
  • Package type and dimensions

Quality and Support

STMicroelectronics is committed to providing not only high-quality components like the PS1192FA1TR but also comprehensive support for their products. Customers can access a wealth of resources, including datasheets, application notes, and technical support from STMicroelectronics' team of experts.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess