STMicroelectronics PR11U1H10TR - Precision Power Resistors
The PR11U1H10TR is a high-quality, precision power resistor from STMicroelectronics, designed to offer a reliable solution for a wide range of applications requiring accurate resistance with a minimal temperature coefficient. This product is a testament to STMicroelectronics' commitment to providing components that meet the stringent requirements of industrial, automotive, and consumer electronics.
With its compact and robust design, the PR11U1H10TR ensures high stability and performance in various operating conditions. The resistor features a resistance value of 1 Ohm, with a tight tolerance of ±1%, which makes it suitable for precision circuits where accurate current sensing and voltage division are critical. The temperature coefficient of resistance (TCR) is very low, ensuring that the resistance value remains stable across a wide temperature range, which is vital for applications that experience temperature variations.
The PR11U1H10TR comes in a surface-mount package, making it ideal for modern, space-constrained PCB designs. Its thin film technology provides excellent long-term reliability and repeatability of resistance values, which is essential for maintaining consistent performance over the product's lifespan. The power rating of this resistor is 0.75W, which allows it to handle a considerable amount of power for its size, and it operates effectively within a temperature range of -55°C to +155°C.
This precision power resistor is also designed with a low inductance and capacitance, reducing the impact of parasitic effects in high-speed or high-frequency applications. Additionally, it is RoHS compliant, ensuring that it meets the latest environmental standards, which is increasingly important for manufacturers and consumers alike.
Whether you are designing power supplies, motor controls, or measurement and testing equipment, the PR11U1H10TR from STMicroelectronics provides the accuracy, stability, and reliability needed for your precision applications. Its robust construction and excellent performance characteristics make it a go-to choice for engineers looking for a dependable resistor solution.