EN
  • EN
  • DE

PM6641TRQFN48

Part No PM6641TRQFN48
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085534-PM6641TRQFN48
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM6641TRQFN48 CAD Model

Description

The PM6641TRQFN48 is a highly integrated power management integrated circuit (PMIC) developed by STMicroelectronics, designed to cater to the demanding needs of modern electronic systems. This advanced PMIC is encapsulated in a compact 48-pin QFN (Quad-Flat No-leads) package, making it suitable for space-constrained applications without compromising on functionality.

As a versatile power solution, the PM6641TRQFN48 incorporates multiple voltage regulators, allowing it to provide stable and efficient power supply to various subsystems within an electronic device. This includes buck converters, boost converters, and LDOs (Low Dropout Regulators) that can be configured to meet the specific requirements of the application.

The device boasts a wide input voltage range, enabling it to operate effectively with different power sources, from batteries to DC power supplies. Its high-efficiency conversion rates are essential for battery-powered devices, as they help to maximize battery life and reduce heat generation.

Featuring advanced power management capabilities, the PM6641TRQFN48 includes programmable soft-start, power sequencing, and under-voltage lockout, which contribute to the safe and reliable operation of the end product. Additionally, the PMIC integrates overcurrent and thermal protection features to safeguard the system against potential damage caused by abnormal operating conditions.

The PM6641TRQFN48 is designed with flexibility in mind, allowing designers to tailor its performance through external components or via I2C communication, depending on the specific version of the device. This level of customization ensures that the PMIC can be adapted to a wide range of applications, including portable devices, IoT gadgets, and embedded systems.

In summary, the PM6641TRQFN48 from STMicroelectronics is a state-of-the-art power management solution that offers a blend of compactness, efficiency, and adaptability. Its comprehensive feature set and flexibility make it an ideal choice for designers looking to optimize power consumption and performance in their next-generation electronic products.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess