EN
  • EN
  • DE

P6KE400CA

Part No P6KE400CA
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 342VWM 706VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 342V
Minimum Breakdown Voltage 380V
Max Clamping Voltage 706V
Peak Pulse Current(Ippm) 5.7A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Capacitance @ Frequency 180pF @ 1MHz
Mounting Through Hole
Case / Package DO-15 (DO-204AC)
Win Source Part Number 1085821-P6KE400CA
Family Name P6KE400CA
Introduction Date May 10, 2000
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian P6KE400CA CAD Model

Description

STMicroelectronics P6KE400CA TVS Diode

The P6KE400CA is a high-quality Transient Voltage Suppression (TVS) diode manufactured by STMicroelectronics, designed to protect sensitive electronic equipment from voltage spikes and transients. This bidirectional TVS diode is part of STMicroelectronics' P6KE series, which is renowned for its reliability and performance in harsh environments.

Key Features

  • Transient Protection: The P6KE400CA provides excellent transient voltage protection, with a stand-off voltage of 342V and a minimum breakdown voltage of 380V, ensuring the safety of your circuits from sudden surges.
  • Peak Pulse Power: It can handle a peak pulse power of 600 Watts at 10/1000μs waveform, which is sufficient to absorb high-energy spikes without damage.
  • Fast Response Time: The device's response time is virtually instantaneous, typically less than 1 picosecond from 0V to BV min, offering immediate protection against voltage transients.
  • Low Leakage Current: With its low leakage current, it ensures minimal power loss and high efficiency in your circuit.
  • Bidirectional Protection: The 'CA' suffix indicates that the P6KE400CA is a bidirectional TVS diode, capable of clamping both positive and negative transients, making it versatile for various applications.

Applications

The P6KE400CA is suitable for a wide range of applications where transient voltage protection is critical. It is commonly used in:

  • Industrial systems
  • Consumer electronics
  • Automotive applications
  • Communication systems
  • Power supplies
  • AC/DC applications

Quality and Standards

STMicroelectronics ensures that the P6KE400CA meets rigorous standards for quality and reliability. It is RoHS compliant and adheres to ISO 9001 and ISO/TS 16949 quality management systems, making it suitable for use in commercial and industrial products.

Whether you are designing a new system or looking to enhance the protection in an existing one, the P6KE400CA from STMicroelectronics provides robust transient voltage suppression to keep your circuits safe from voltage spikes and surges.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0963 $50.0760
1,270+ $0.0790 $100.3300
1,960+ $0.0766 $150.1360
2,700+ $0.0741 $200.0700
3,495+ $0.0716 $250.2420
4,675+ $0.0642 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess