EN
  • EN
  • DE

P6KE18CA

Part No P6KE18CA
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 15VWM 32.5VC DO15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 15V
Minimum Breakdown Voltage 17.1V
Max Clamping Voltage 32.5V
Peak Pulse Current(Ippm) 123A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Capacitance @ Frequency 800pF @ 1MHz
Mounting Through Hole
Case / Package DO-15
Win Source Part Number 143643-P6KE18CA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6KE18CA CAD Model

Description

STMicroelectronics P6KE18CA TVS Diode

The P6KE18CA is a high-quality Transient Voltage Suppressor (TVS) diode manufactured by STMicroelectronics, designed to protect sensitive electronic equipment from voltage spikes and surges. This TVS diode is specifically engineered to safeguard circuits against transient overvoltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and secondary lightning effects.

Key Features

  • Bi-directional Surge Protection: The P6KE18CA provides bidirectional clamping and is capable of protecting circuits in both positive and negative voltage transients, making it a versatile choice for various applications.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 600 Watts at 10/1000μs waveform, ensuring a high level of protection for electronic components that might be exposed to sudden voltage surges.
  • Stand-off Voltage: The device has a stand-off voltage of 15.3 Volts, which is the maximum reverse voltage that can be applied without causing the diode to conduct in reverse.
  • Breakdown Voltage: Its breakdown voltage ranges from 17.1 Volts to 18.9 Volts, which indicates the voltage at which the diode begins to conduct in the avalanche region.
  • Low Clamping Voltage: The clamping voltage is 29.2 Volts, which is the maximum voltage drop across the diode when subjected to a peak impulse current.
  • Fast Response Time: The P6KE18CA boasts an exceptionally fast response time, typically in the picosecond range, providing immediate protection against transient overvoltages.
  • DO-15 Package: Housed in a molded plastic DO-15 package, it offers a compact form factor that is suitable for through-hole mounting, making it easy to integrate into a wide range of PCB layouts.

Applications

The P6KE18CA is ideal for a multitude of applications where voltage surge protection is critical. These include:

  • Consumer electronics such as TVs, computers, and gaming systems
  • Telecommunication systems and networking equipment
  • Industrial control systems and PLCs
  • Automotive electronics and safety systems
  • Power supply units and voltage regulators

With its robust design and reliable performance, the P6KE18CA from STMicroelectronics is an excellent choice for engineers looking to enhance the durability and longevity of their electronic designs against harsh electrical transients.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
765+ $0.0654 $50.0310
1,865+ $0.0537 $100.1505
2,885+ $0.0520 $150.0200
3,970+ $0.0504 $200.0880
5,135+ $0.0487 $250.0745
6,885+ $0.0436 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess