EN
  • EN
  • DE

DALC112S1

Part No DALC112S1
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 15VWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 6
STAND-OFF Voltage (Vwm) 15V
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 038552-DALC112S1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DALC112S1 CAD Model

Description

Product Overview: DALC112S1 from STMicroelectronics

The DALC112S1 is a high-quality, bidirectional single-line TVS diode designed by STMicroelectronics, a leader in the semiconductor industry. This component is specifically crafted to protect sensitive electronics from transient voltage spikes and surges, which are common in today's high-speed communication interfaces. The DALC112S1 is an ideal choice for safeguarding systems against electrostatic discharge (ESD) and other voltage-induced damages.

Key Features

  • ESD Protection: The DALC112S1 offers robust protection against electrostatic discharges, meeting IEC 61000-4-2 level 4 standards. It can withstand ESD up to 15kV (air discharge) and 8kV (contact discharge), providing peace of mind for product designers.
  • Low Capacitance: With a very low capacitance of typically 6.5 pF, this diode ensures signal integrity is maintained, making it suitable for high-speed data lines without compromising performance.
  • Low Leakage Current: It features an extremely low leakage current, typically less than 0.5 µA, which is crucial for power-sensitive applications.
  • High Surge Capability: The DALC112S1 is capable of handling high surge currents, offering a peak pulse power dissipation of 350 W (8/20 µs).
  • Package: This device is available in the compact SOT-23-3L package, which is ideal for space-constrained applications.
  • Operating Temperature Range: It operates over a wide temperature range from -40°C to +125°C, ensuring reliability across various environments.

Applications

The DALC112S1 is versatile and can be used in a variety of applications, including:

  • USB ports, HDMI, and other high-speed data lines
  • Mobile phones, smartphones, and other portable devices
  • Computers and peripherals
  • Networking and telecommunication equipment
  • Set-top boxes, digital TVs, and other multimedia devices

With its strong protection features and low impact on signal quality, the DALC112S1 from STMicroelectronics is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. Its small form factor and high efficiency make it an indispensable component in modern electronic protection schemes.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1142 $50.1390
110+ $0.9143 $100.5730
170+ $0.8857 $150.5690
235+ $0.8571 $201.4185
305+ $0.8286 $252.7230
405+ $0.7428 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess