EN
  • EN
  • DE

P40NE03L-20

Part No P40NE03L-20
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 266071-P40NE03L-20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P40NE03L-20 CAD Model

Description

STMicroelectronics P40NE03L-20 - Power MOSFET

The P40NE03L-20 is a robust and high-performance Power MOSFET device from the renowned semiconductor manufacturer, STMicroelectronics. This component is designed to cater to a wide range of power applications, offering efficient power management and conversion. It is particularly suitable for high-speed switching applications, which makes it an ideal choice for advanced electronic systems.

Constructed with STMicroelectronics' advanced STripFET™ technology, the P40NE03L-20 provides low on-resistance and low gate charge, resulting in a highly efficient power device with improved thermal characteristics. The MOSFET's low threshold drive makes it compatible with modern microcontrollers and other logic-level devices, allowing for direct interfacing without the need for additional drivers.

Key Features:

  • Low Threshold Voltage: The device operates at a low gate threshold voltage, which ensures compatibility with low-voltage logic circuits and reduces power dissipation during operation.
  • High Current Capability: The P40NE03L-20 is capable of handling continuous drain currents up to 40A, making it suitable for high current applications.
  • Low RDS(on): With a very low on-state resistance, this MOSFET ensures minimal voltage drop across the device, leading to improved efficiency and reduced heat generation.
  • Fast Switching Speed: The fast switching capability of the P40NE03L-20 minimizes transition losses and is beneficial for applications requiring high-frequency operation.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under extreme conditions.

In addition to its electrical performance, the P40NE03L-20 comes in a TO-220 package, which is widely used and recognized for its ease of integration into various circuit designs. The package is designed for optimal heat dissipation, which further enhances the MOSFET's performance and longevity.

Applications for the P40NE03L-20 are diverse and include DC-DC converters, motor control circuits, power management systems, and any other scenario that demands a high-efficiency, high-speed power switching solution. With its combination of performance, reliability, and versatility, the P40NE03L-20 from STMicroelectronics stands out as a superior choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess