STMicroelectronics P2NC60 Power MOSFET
The STMicroelectronics P2NC60 is a robust and reliable N-channel power MOSFET designed for high-performance switching applications. This component is part of ST's STP series, which is renowned for its efficiency and thermal performance in a wide array of electronic circuits.
Key Features
- Voltage and Current: The P2NC60 is capable of handling a drain-source voltage (VDS) of up to 600V, which makes it suitable for high voltage applications. Additionally, the continuous drain current (ID) is rated at 2A.
- Low On-Resistance: With a low on-resistance (RDS(on)), this MOSFET ensures minimal power loss during operation, enhancing the overall efficiency of the system it is integrated into.
- Fast Switching Speed: The device is designed for fast switching, which is critical in reducing switching losses and improving performance in power conversion applications.
- High Avalanche Ruggedness: The P2NC60 is engineered to withstand high energy pulses in the avalanche and commutation modes, which contributes to its durability and long-term reliability.
Applications
The P2NC60 is versatile and can be used in a variety of applications, including:
- Switching regulators and converters
- Motor control systems
- Power management solutions
- LED lighting systems
- High-efficiency power supplies
Package and Mounting
The STMicroelectronics P2NC60 is offered in a TO-220 package, which is a widely used and easily mountable form factor. This package provides good thermal and electrical performance, making it suitable for commercial and industrial environments.
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the P2NC60 is no exception. This MOSFET is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications.
Overall, the P2NC60 from STMicroelectronics is an excellent choice for designers looking for a power MOSFET that combines high voltage capability, fast switching, and ruggedness with the trusted backing of a leading semiconductor manufacturer.