EN
  • EN
  • DE

OA2NP22Q

Part No OA2NP22Q
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8DFN / CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.003V/µs
Gain Bandwidth Product 9 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 100 µV
Current - Supply 650nA (x2 Channels)
Current - Output / Channel 11 mA
Voltage - Supply Span (Min) 1.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN
Supplier Device Package 8-DFN (2x2)
Base Product Number OA2NP22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1356726-OA2NP22Q
Ultra Librarian 3D Model Ultra Librarian OA2NP22Q CAD Model

Description

The OA2NP22Q is a high-performance, precision operational amplifier (op-amp) from the renowned semiconductor manufacturer STMicroelectronics. Designed to meet the demands of a wide range of applications, this op-amp stands out for its exceptional accuracy, low noise, and stability over time and temperature variations.

The OA2NP22Q operates with a single or dual power supply voltage, making it highly versatile for various circuit configurations. Its wide supply voltage range ensures compatibility with other components in a system, reducing the need for additional voltage regulation components. This feature is particularly beneficial for designers looking to create compact and efficient designs.

One of the remarkable characteristics of the OA2NP22Q is its low input offset voltage, which significantly reduces error in high-precision circuits. This is crucial for applications that require accurate signal amplification, such as instrumentation, sensor interfaces, and analog-to-digital conversion systems. Furthermore, the op-amp exhibits excellent linearity, which is essential for maintaining signal integrity in audio and data acquisition systems.

The device also boasts a high gain bandwidth product, allowing it to maintain its gain over a wide frequency range. This makes the OA2NP22Q an excellent choice for applications that require fast and accurate response times, such as control systems and active filters. Additionally, the low noise performance of the op-amp minimizes interference and ensures clean signal amplification, which is especially important in communication and medical equipment.

In terms of reliability, the OA2NP22Q is built to withstand harsh conditions and is characterized by its robustness against electrostatic discharge (ESD). Its extended temperature range allows for operation in extreme environments, ensuring consistent performance in industrial and automotive applications.

Overall, the OA2NP22Q from STMicroelectronics is a top-tier operational amplifier that offers precision, versatility, and durability, making it a preferred choice for engineers and designers looking to develop high-quality electronic products.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8942 $52.0956
43+ $2.3747 $102.1121
66+ $2.3005 $151.8330
90+ $2.2263 $200.3670
117+ $2.1521 $251.7957
156+ $1.9295 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,095 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess