EN
  • EN
  • DE

SPC58XXMB

Part No SPC58XXMB
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200z0h
Utilized IC / Part SPC57x, SPC58x
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC58
Other Names 497-SPC58XXMB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1284039-SPC58XXMB
Ultra Librarian 3D Model Ultra Librarian SPC58XXMB CAD Model

Description

The SPC58XXMB series is a range of advanced automotive microcontrollers from STMicroelectronics, designed to meet the high demands of modern vehicle electronics. This series is part of ST's Power Architecture single-core and multi-core microcontrollers that bring together high-performance computing, enhanced security features, and leading-edge peripherals to support complex applications such as engine management, transmission control, chassis, safety, and driver assistance systems.

Key Features

  • Power Architecture: Built on the industry-standard Power Architecture, the SPC58XXMB series offers exceptional processing capabilities, making it suitable for intensive applications that require high-speed data processing and real-time execution.
  • Multiple Cores: The series includes variants with up to three cores, enabling parallel processing and improved system performance. This is essential for systems that require complex computations or need to handle multiple tasks simultaneously.
  • Advanced Security: Security is a critical aspect of automotive electronics. The SPC58XXMB series incorporates advanced security features such as memory protection, secure boot, cryptography accelerators, and a hardware random number generator to protect against unauthorized access and ensure data integrity.
  • Robust Peripheral Set: A comprehensive set of peripherals including multiple CAN interfaces, LIN, FlexRay, Ethernet, and multiple timers, ADCs, and SPI interfaces, provides the versatility needed to interface with a wide range of sensors and actuators.
  • Automotive Grade: Designed to operate under the harsh conditions of the automotive environment, the SPC58XXMB series is qualified for high temperatures and complies with automotive reliability standards for electronics.

Applications

The SPC58XXMB series is suitable for a variety of automotive applications, such as:

  • Engine Control Units (ECUs)
  • Transmission Control Units (TCUs)
  • Advanced Driver-Assistance Systems (ADAS)
  • Gateway Modules
  • Body Control Modules (BCMs)

With its blend of performance, security, and flexibility, the SPC58XXMB series from STMicroelectronics is a top choice for automotive developers looking to create sophisticated and secure vehicle control systems.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess