EN
  • EN
  • DE

NAND256W3M4BZB5E

Part No NAND256W3M4BZB5E
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081522-NAND256W3M4BZB5E
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NAND256W3M4BZB5E CAD Model

Description

The NAND256W3M4BZB5E is a high-performance NAND Flash memory chip designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is tailored for a wide range of applications that require reliable data storage, fast read/write operations, and efficient memory management. The NAND256W3M4BZB5E is an ideal component for use in consumer electronics, embedded systems, and industrial applications.

Key Features

  • Storage Capacity: The NAND256W3M4BZB5E offers a substantial storage capacity of 256 megabits, allowing ample space for firmware, boot code, and data logging.
  • Interface: This NAND Flash memory features a parallel interface for easy integration with a wide range of microcontrollers and processors.
  • Page Size: The device has a page size of 528 bytes, which facilitates efficient data management and fast access to stored information.
  • Block Size: With a block size of 16KB, this memory chip provides a balanced approach to wear-leveling and data integrity.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 3.6V, making it compatible with various electronic systems without the need for additional voltage regulation components.
  • Endurance: The NAND256W3M4BZB5E is designed for high endurance, ensuring that it can handle a significant number of program/erase cycles over its lifetime.
  • Operating Temperature Range: This NAND Flash memory can operate within a temperature range of -40°C to 85°C, ensuring reliability and performance in harsh environmental conditions.

Applications

The versatility of the NAND256W3M4BZB5E makes it suitable for a multitude of applications, including:

  • Portable media players
  • Digital cameras
  • GPS navigation systems
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Automotive electronics

In summary, the NAND256W3M4BZB5E from STMicroelectronics is a robust and reliable NAND Flash memory solution that provides designers with the flexibility and performance needed for today's demanding electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess