STMicroelectronics NAND02GW3B2DNB NAND Flash Memory
The NAND02GW3B2DNB is a high-performance NAND Flash memory device from STMicroelectronics, designed to meet the rigorous demands of modern electronic applications. This memory component is a perfect fit for a wide range of uses, from embedded systems to large-scale data storage, offering a reliable and flexible storage solution.
With a dense 2 Gbit storage capacity, the NAND02GW3B2DNB provides ample space for large amounts of data. It operates on a supply voltage range of 2.7V to 3.6V, which makes it compatible with a variety of low-power applications. The device features a page size of 2112 bytes, which is composed of a 2048-byte data area and a 64-byte spare area, allowing for efficient error correction code (ECC) implementation.
This NAND Flash memory is organized into blocks, each containing 64 pages. The block-based organization facilitates efficient read, write, and erase operations, which are essential for high-throughput and data-intensive tasks. The NAND02GW3B2DNB also supports a fast page read and write time, contributing to its high performance.
One of the key advantages of this NAND Flash memory is its endurance and data retention capabilities. It is designed to withstand up to 100,000 program/erase cycles per block, ensuring long-term reliability for applications that require frequent data updates. Additionally, the device guarantees data retention for a minimum of 10 years, providing a stable and durable storage solution.
The NAND02GW3B2DNB comes in a fine-pitch ball grid array (FBGA) package, which is known for its compact footprint and excellent thermal performance. This packaging makes it suitable for space-constrained applications, while also ensuring proper heat dissipation during operation.
In summary, the NAND02GW3B2DNB from STMicroelectronics is a robust and versatile NAND Flash memory device that offers high capacity, endurance, and data retention. Its performance characteristics make it an ideal choice for a broad spectrum of applications, from portable electronics to industrial systems.