EN
  • EN
  • DE

SD560YS TRL

Part No SD560YS TRL
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 317230-SD560YS TRL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD560YS TRL CAD Model

Description

The SD560YS TRL is a Schottky Barrier Rectifier manufactured by Panjit, offered in tape and reel packaging (TRL). It shares similar characteristics with the SD560YS but is specifically designed for automated assembly processes. This rectifier is ideal for high-efficiency rectification and fast switching speeds, making it suitable for automated power supply and protection applications.

Applications

  • Automated Switching Mode Power Supplies (SMPS)
  • Automated DC-DC Converters
  • Polarity Protection in Automated Assembly
  • Free-wheeling diodes in automated inductive circuits
  • High-frequency inverters with automated placement

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Low Reverse Leakage Current: Ensures minimal power dissipation in the reverse direction.
  • High Reliability: Offers stable performance under varying operating conditions.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
  • Tape and Reel Packaging: Designed for automated placement and assembly.

Benefits

  • Improved Efficiency: The low forward voltage drop and fast switching speed contribute to higher energy efficiency in power conversion circuits.
  • Enhanced System Performance: Fast recovery time reduces switching losses and improves the overall performance of power supplies and converters.
  • Protection against Voltage Spikes: The high surge current capability provides protection against voltage transients, enhancing system reliability.
  • Reduced Power Dissipation: Low reverse leakage current minimizes power loss, leading to cooler operation and improved energy savings.
  • Increased System Reliability: Robust design and high-quality materials ensure stable performance and long operational life.
  • Environmentally Sound: RoHS compliance ensures the product meets environmental standards, reducing the impact on the environment.
  • Optimized for Automated Assembly: Tape and reel packaging reduces manual handling and improves assembly speed and accuracy.

Additional Details

Like the SD560YS, the SD560YS TRL typically comes in a DO-27 or similar package. Its maximum repetitive peak reverse voltage (VRRM) is usually around 60V, and the average forward current (IF(AV)) is approximately 5A. The operating junction temperature range is typically from -65°C to +150°C. The key difference is the packaging, which is specifically designed for automated pick-and-place equipment, streamlining the manufacturing process. The forward voltage (VF) is typically around 0.7V at the rated forward current. This diode is a cost-effective solution for high-volume applications requiring automated assembly and reliable rectification.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess