Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348012-STR-E1565
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR-E1565 CAD Model

Description

The STR-E1565 is a power IC manufactured by Sanken Electric, designed for use in switched-mode power supplies (SMPS). This device is particularly suited for applications requiring high efficiency and compact design.

Applications

  • LCD TVs: Used in power supply units to provide regulated power to LCD panels and associated electronics.
  • LED Lighting: Employed in LED drivers for various lighting applications, including street lighting and indoor lighting.
  • Power Adapters: Integrated into AC-DC adapters for laptops, mobile devices, and other electronic equipment.
  • Consumer Electronics: Found in the power supplies of DVD players, set-top boxes, and other consumer electronics devices.
  • Industrial Power Supplies: Used in industrial equipment requiring stable and efficient power conversion.

Features

  • Built-in MOSFET: Simplifies the design and reduces external component count.
  • Overcurrent Protection (OCP): Protects the IC from damage due to excessive current flow.
  • Overvoltage Protection (OVP): Shuts down the IC in case of output overvoltage.
  • Thermal Shutdown (TSD): Protects the IC from overheating by shutting it down when a critical temperature is reached.
  • Automatic Restart Function: Automatically attempts to restart the device after a fault condition is cleared.
  • Low Startup Current: Reduces power consumption during startup.

Benefits

  • High Efficiency: Minimizes power loss, leading to energy savings.
  • Reliable Operation: Comprehensive protection features ensure stable and safe operation under various conditions.
  • Simplified Design: Integrated MOSFET and other features reduce the need for external components.
  • Compact Size: Allows for smaller and more compact power supply designs.
  • Cost-Effective: Reduces overall system cost due to integrated features and simplified design.

Additional Details

The STR-E1565 is a highly integrated power IC that combines a MOSFET with control and protection circuitry in a single package. This integration simplifies the design process and reduces the overall component count, leading to cost savings. The protection features ensure reliable operation and prevent damage to the IC and the connected load. Its high efficiency makes it suitable for applications where energy conservation is a priority.

You May Also Be Interested in

Summit
Need more? Email Us
ECAD model for SMM665AF-366L
Vishay
Need more? Email Us
ECAD model for SMM0204-MS150
Summit
Need more? Email Us
ECAD model for SMM665BFT-403L
AUK corp
Need more? Email Us
ECAD model for SMK0465
SECOS
P-Channel Enhancement Mode Power Mos.FET
Lowest to $0.0737
ECAD model for SMG3401
TDK Corporation
Need more? Email Us
ECAD model for SMO0706-T3
Vishay
Need more? Email Us
ECAD model for SMM02045082K51%
Bosch Sensortec
Need more? Email Us
ECAD model for SMB460K
SECOS
P-Channel Enhancement MOSFET
Need more? Email Us
ECAD model for SMG2305P

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.9492 $71.5428
20+ $6.5223 $130.4460
31+ $6.3179 $195.8549
43+ $6.1149 $262.9407
55+ $5.9105 $325.0775
74+ $5.2998 $392.1852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention