Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Non-Compliant
Win Source Part Number 985746-PAL20R4BCJS
Categories OEM Parts(O-R)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL20R4BCJS CAD Model

Description

The PAL20R4BCJS is a Programmable Array Logic (PAL) device manufactured by AMD. These devices are used for implementing custom logic functions in digital circuits. The 'PAL' designation indicates that it is a programmable AND array with a fixed OR array. The '20R4' refers to the number of inputs and outputs, with '20' typically representing the total number of inputs and outputs and 'R4' indicating that it has four registered outputs. 'BC' likely signifies a specific speed grade or voltage requirement, and 'JS' denotes a specific package type or manufacturing process.

Applications:

  • Address Decoders: Used to decode memory addresses in computer systems.
  • State Machines: Implemented as state controllers in digital systems.
  • Combinatorial Logic Circuits: Used to implement custom logic functions in various applications.
  • Peripheral Controllers: Used in older computer systems to control peripheral devices.
  • Timing Control Circuits: Used to generate and control timing signals in digital systems.

Features:

  • Programmable AND Array: Allows for customization of logic functions.
  • Fixed OR Array: Combines the outputs of the AND array.
  • Registered Outputs: Provides clocked outputs for synchronous operation.
  • TTL Compatible: Interfaces directly with standard TTL logic.
  • High Speed Operation: Offers fast propagation delays for high-performance applications.

Benefits:

  • Custom Logic Implementation: Allows designers to implement custom logic functions tailored to their specific needs.
  • Reduced Chip Count: Replaces multiple discrete logic gates, reducing the overall component count.
  • Simplified Design: Simplifies the design process by providing a single programmable device.
  • Improved Performance: Offers faster propagation delays compared to discrete logic.
  • Easy to Program: Can be programmed using standard PAL programmers.

Additional Details:

The PAL20R4BCJS typically operates from a +5V power supply. It consists of an array of AND gates whose inputs can be programmed to implement various logic functions. The outputs of the AND gates are connected to a fixed OR array, which combines the results. The registered outputs provide clocked operation, allowing for synchronous design. The device is programmed by blowing fusible links within the AND array. It is often used in applications where custom logic functions are required but where the complexity does not justify the use of a more sophisticated device such as a Field-Programmable Gate Array (FPGA). PAL devices like the PAL20R4BCJS were commonly used in the 1980s and 1990s before being largely replaced by more advanced programmable logic devices.

You May Also Be Interested in

Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
ECAD model for RIF-RHM-1-H
TURCK
Cordset Single-End; Single Keyway; Straight; 6.5 ft. cable
Need more? Email Us
ECAD model for RK 4.4T-2
Epson Electronics America Inc-Semiconductor Div
Crystal, FA-20H, 26 Mhz, 9 Pf
Need more? Email Us
ECAD model for Q24FA20H00005 FA-20H 26 MHZ 9.0PF
Dell
Need more? Email Us
ECAD model for R7910G21676
Vishay
Need more? Email Us
ECAD model for RGL41J/26
Omron
Power Brick Lv See P233I-E-01 PBL4-H21-000-5001G00
Need more? Email Us
ECAD model for PBL4-H21-000-5001G00
Omega Engineering
Stepper Motor, Double Shaft, 86MM;
Need more? Email Us
ECAD model for OMHT34-487-D
Vishay
Res Thin Film 1010 1K Ohm 0.1% 0.5W(1/2W) ±100ppm/C Sulfur Resistant Pad SMD T/R
Need more? Email Us
ECAD model for PTN1010K1001BBTP
Vishay
Res Thin Film 0805 301 Ohm 0.1% 0.2W(1/5W) ±50ppm/C Sulfur Resistant Pad SMD T/R
Need more? Email Us
ECAD model for PTN0805H3010BBTI

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention