EN
  • EN
  • DE

MP45DT02TR

Part No MP45DT02TR
Manufacturer STMicroelectronics
Catalog Microphones
Description IC MEMS AUD SENSOR MIC METAL CAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100Hz to 10kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 61dB
Voltage Rating 1.8V
Voltage Range 1.64 to 3.6V
Operating Supply Current 650μA
Port Location Top
Termination Solder Pads
Height (Max) 0.053" (1.35mm)
Shape Rectangular
Win Source Part Number 089098-MP45DT02TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Audio, Sensing & Instrumentation
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian MP45DT02TR CAD Model

Description

The MP45DT02TR is a high-performance, compact, low-power, omnidirectional digital MEMS (Micro-Electro-Mechanical Systems) microphone from STMicroelectronics. It boasts an impressive sensitivity that ensures clarity and accuracy in capturing audio signals, making it an ideal choice for a wide range of applications, including smartphones, tablets, smart home devices, and other portable electronic devices where audio input is required.

Key Features

  • High Signal-to-Noise Ratio (SNR): The MP45DT02TR offers an excellent SNR, which is crucial for high-quality audio recording, especially in noisy environments.
  • Extended Frequency Response: With a wide frequency response range, this microphone can accurately capture a broad spectrum of sounds, from the lowest bass to the highest treble notes.
  • Single Power Supply: The device operates on a single power supply voltage, simplifying the design and integration process for product developers.
  • Omnidirectional Sensitivity: The microphone's omnidirectional pickup pattern ensures consistent audio capture from all directions, providing flexibility in microphone placement and orientation.
  • Pulse Density Modulation (PDM) Output: The PDM digital output interface allows for direct connection to digital processors, eliminating the need for analog-to-digital conversion and simplifying the audio signal chain.
  • Compact Package: The MP45DT02TR comes in a small form factor, which is critical for integration into devices where space is at a premium.
  • Environmental Robustness: The microphone is designed to perform reliably in a variety of environmental conditions, ensuring consistent performance over time.

Applications

The versatility of the MP45DT02TR makes it suitable for a plethora of applications. It is widely used in voice recognition and audio recording functionalities in:

  • Smartphones and Tablets
  • Laptops and Portable PCs
  • Smart Speakers and Home Assistants
  • Wearable Devices
  • IoT Devices
  • Conference Systems and Microphone Arrays

With its combination of high-quality audio performance, small size, and ease of integration, the MP45DT02TR from STMicroelectronics represents a state-of-the-art solution for designers looking to incorporate digital microphone technology into their products.

You May Also Be Interested in

Infineon Technologies
MIC MEMS ANALOG NC -38DB
Lowest to $3.8121
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -44DB 0.382\
Need more? Email Us
Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
Syntiant
SPV0142LR5H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE datasheet, inventory, & pricing.
Lowest to $1.7594
Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3444 $51.6600
315+ $0.3222 $101.4930
485+ $0.3111 $150.8835
695+ $0.2889 $200.7855
900+ $0.2778 $250.0200
1,125+ $0.2667 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,620 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess