EN
  • EN
  • DE

MMBT8550DW

Part No MMBT8550DW
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079424-MMBT8550DW
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBT8550DW CAD Model

Description

Product Overview: MMBT8550DW - STMicroelectronics

The MMBT8550DW is a high-performance PNP bipolar junction transistor (BJT) developed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This transistor is designed to cater to a wide array of applications that demand reliable switching and amplification capabilities.

Key Features:

  • Device Type: PNP Bipolar Junction Transistor (BJT)
  • Package: Comes in a surface-mount SOT-363 package, which is ideal for space-constrained applications.
  • Collector-Emitter Voltage (Vceo): Capable of withstanding voltages up to -40V, making it suitable for various electronic circuits.
  • Collector Current (Ic): It can handle a continuous collector current of up to -800mA, providing sufficient drive for many applications.
  • Power Dissipation: With a power dissipation of 310mW, the MMBT8550DW can manage moderate power levels efficiently.
  • DC Current Gain (hFE): Features a high DC current gain, which ensures a high level of amplification for the input signal.
  • Transition Frequency (fT): The device boasts a transition frequency of 100MHz, making it suitable for high-frequency applications.

Applications:

The MMBT8550DW is versatile and can be used in a variety of applications, including:

  • Switching and amplification in consumer electronics
  • Power management circuits
  • Signal processing
  • Driver stages in audio amplifiers
  • Load switch applications
  • Regulatory circuits

Reliability and Quality:

STMicroelectronics is committed to delivering high-quality and reliable components. The MMBT8550DW is no exception, as it undergoes rigorous testing and quality assurance processes to ensure its performance and durability across a wide range of operating conditions.

Whether you are developing consumer electronics, power management systems, or intricate signal processing units, the MMBT8550DW from STMicroelectronics offers the performance and reliability required for your sophisticated electronic designs.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess