EN
  • EN
  • DE

MMBT8050DW

Part No MMBT8050DW
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079423-MMBT8050DW
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBT8050DW CAD Model

Description

Product Overview: MMBT8050DW from STMicroelectronics

The MMBT8050DW is a high-performance, dual NPN bipolar junction transistor (BJT) designed and manufactured by the renowned semiconductor company, STMicroelectronics. This discrete semiconductor product is crafted to meet the rigorous demands of modern electronic circuits, offering a robust solution for amplification and switching applications.

Featuring a compact SOT-363 package, the MMBT8050DW is optimized for space-sensitive applications, providing a dual transistor configuration that saves valuable board space. This makes it an ideal choice for portable electronics, where efficiency and size are critical considerations.

With a collector-emitter voltage (VCEO) of up to 25V and a collector current (IC) of 500mA, this device is capable of handling moderate power levels while maintaining low saturation voltages. This ensures high efficiency and low heat dissipation during operation, contributing to the longevity and reliability of the overall system.

The MMBT8050DW's high current gain bandwidth product (fT) allows for excellent frequency response, making it suitable for amplification in audio applications, as well as for RF and high-speed switching in telecommunications equipment. Its fast switching times are an asset in digital circuits, where speed is a key performance metric.

In terms of thermal performance, the MMBT8050DW benefits from STMicroelectronics' advanced semiconductor processes, ensuring stable operation over a wide temperature range. Its low leakage current and high gain (hFE) are indicative of the device's quality and the precision manufacturing standards upheld by STMicroelectronics.

Overall, the MMBT8050DW is a versatile and reliable component that can be used in a variety of electronic circuits. Whether it's for driving motors, powering sensors, or amplifying signals, this dual NPN transistor is a solid choice for designers seeking performance and compactness from their semiconductor devices.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess