The MM1Z8V2B is a high-quality Zener diode from STMicroelectronics, renowned for its reliability and performance in a variety of electronic applications. This Zener diode is designed to provide a precise voltage reference and is commonly used in voltage regulation and voltage protection circuits.
Key Features
- Voltage Range: The MM1Z8V2B offers a nominal Zener voltage of 8.2V, making it suitable for a broad range of applications that require a stable reference voltage around this value.
- Power Dissipation: With a power dissipation of 500mW, this diode can withstand moderate levels of power while maintaining its functionality and integrity.
- Package: The device comes in a small and compact SOD-123 flat package, which is ideal for space-constrained applications and ensures efficient use of PCB real estate.
- Thermal Stability: The MM1Z8V2B is characterized by excellent thermal stability, ensuring consistent performance across a wide temperature range.
- Tolerance: It features a standard tolerance of ±5%, which allows for precise voltage regulation in electronic circuits.
Applications
The MM1Z8V2B Zener diode is suitable for a variety of applications, including:
- Voltage regulation in power supplies
- Surge suppression and transient protection
- Voltage reference in analog circuits
- Overvoltage protection in sensitive electronics
Quality and Reliability
STMicroelectronics is a global semiconductor leader and ensures that all products, including the MM1Z8V2B, meet the highest standards of quality and reliability. This Zener diode is manufactured with state-of-the-art technology and undergoes rigorous testing to ensure it meets the stringent requirements of the electronics industry.
Environmental Compliance
The MM1Z8V2B is compliant with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals) regulations, reflecting STMicroelectronics' commitment to environmental sustainability and the health and safety of electronic product users.