EN
  • EN
  • DE

MG8BE

Part No MG8BE
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009811-MG8BE
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MG8BE CAD Model

Description

STMicroelectronics MG8BE Product Overview

The MG8BE is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This product is designed to cater to a broad range of applications, from industrial automation to consumer electronics, offering a perfect blend of performance, power efficiency, and versatility.

Key Features

  • High Performance: The MG8BE is built to deliver top-notch performance, ensuring seamless operation for demanding applications.
  • Energy Efficiency: With energy-saving features, this product helps in reducing the overall power consumption, making it ideal for eco-friendly solutions.
  • Durability: STMicroelectronics' commitment to quality means that the MG8BE is robust and designed to withstand challenging conditions.
  • Integration: The product offers excellent integration capabilities, allowing for easy incorporation into various designs and systems.

Applications

The versatility of the MG8BE makes it suitable for a range of applications, including but not limited to:

  • Automotive systems
  • Smart home devices
  • Industrial control units
  • Portable electronics
  • Energy management systems

Technical Specifications

The MG8BE boasts impressive technical specifications that ensure it meets the requirements of various high-demand applications. It features advanced processing capabilities, a robust memory architecture, and multiple connectivity options, among other technical attributes that define its superior performance.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The MG8BE product line is subjected to rigorous testing and quality control measures to ensure that it meets the high standards set by the company and expected by the industry.

Conclusion

In summary, the MG8BE from STMicroelectronics represents a blend of innovation, efficiency, and reliability. Whether for industrial, automotive, or consumer applications, this product stands out as a top choice for designers and engineers looking to push the boundaries of technology while ensuring sustainable and reliable operation.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess