EN
  • EN
  • DE

ADE2100V2

Part No ADE2100V2
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 172704-ADE2100V2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADE2100V2 CAD Model

Description

The ADE2100V2 from STMicroelectronics is a cutting-edge integrated circuit designed for the precise measurement of electrical power and energy. It is an essential component for applications that require accurate monitoring of power consumption, making it ideal for smart metering, energy management systems, and portable power meters.

Key Features

  • High Accuracy: The ADE2100V2 boasts high-precision measurement capabilities, ensuring reliable data for energy consumption and billing purposes.
  • Multi-Functionality: It supports various measurement functions, including active power, reactive power, apparent power, voltage, and current, providing comprehensive monitoring of electrical parameters.
  • On-Chip ADC: With an integrated Analog-to-Digital Converter (ADC), the device simplifies system design by reducing the need for external components.
  • Low Power Consumption: Designed for energy efficiency, the ADE2100V2 operates with minimal power draw, contributing to the overall energy savings of the system it is integrated into.
  • Flexible Communication: The device offers a range of communication interfaces, including SPI and I2C, allowing for easy integration with microcontrollers and other digital systems.

Applications

The versatility of the ADE2100V2 makes it suitable for a wide range of applications. It is predominantly used in:

  • Smart energy meters
  • Industrial and residential energy monitoring systems
  • Power supply units
  • Renewable energy systems

Technical Specifications

The ADE2100V2 operates over a wide temperature range and is available in a compact, surface-mount package that is easy to integrate into various hardware designs. Its technical specifications meet the stringent requirements of modern power measurement and management systems.

Conclusion

STMicroelectronics' ADE2100V2 is a robust and reliable solution for advanced energy measurement. With its high accuracy, multi-functionality, and low power consumption, it stands out as a smart choice for designers and engineers looking to enhance the performance and efficiency of their power monitoring systems.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Coilcraft
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
AMIS
Lowest to $4.2781
AMIS
Lowest to $39.1695
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess