EN
  • EN
  • DE

MEC5085LZY8

Part No MEC5085LZY8
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078527-MEC5085LZY8
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MEC5085LZY8 CAD Model

Description

The MEC5085LZY8 is a cutting-edge microcontroller product from STMicroelectronics, designed to deliver superior performance and energy efficiency for a wide range of applications. This powerful microcontroller is part of the STM8 family, renowned for its robust architecture, enhanced connectivity, and versatile peripheral set.

At the heart of the MEC5085LZY8 lies an advanced core that operates at a frequency of up to 24 MHz. This high-speed processing capability ensures that the microcontroller can handle complex tasks with ease, making it an ideal choice for demanding embedded systems. The device comes equipped with a rich set of integrated features, including multiple communication interfaces such as I2C, SPI, and UART, which provide excellent connectivity options for various peripherals and external devices.

The MEC5085LZY8 boasts a robust memory architecture, featuring up to 128 KB of Flash memory for program storage and 2 KB of RAM for data operations. This ample memory capacity allows developers to implement intricate software routines and algorithms without worrying about space constraints. Additionally, the microcontroller includes EEPROM, which is perfect for storing non-volatile data that must be preserved across power cycles.

Power efficiency is a key attribute of the MEC5085LZY8, with a range of low-power modes available to minimize energy consumption when the device is not in full operation. These modes are especially beneficial for battery-powered applications, extending the lifespan of the product in the field.

Safety and reliability are paramount for STMicroelectronics, and the MEC5085LZY8 incorporates several features to ensure system integrity. These include a watchdog timer to prevent system lock-up, an oscillator failure detection mechanism, and advanced interrupt management for responsive real-time performance.

Whether it's for industrial control systems, consumer electronics, automotive applications, or IoT devices, the MEC5085LZY8 from STMicroelectronics is engineered to meet the challenges of modern embedded design with its powerful features, energy efficiency, and reliability.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess