Overview of the MC24C08-WBW6 EEPROM
The MC24C08-WBW6 is a robust and versatile Electrically Erasable Programmable Read-Only Memory (EEPROM) device from STMicroelectronics, a leader in semiconductor solutions. This product is designed for optimal data storage efficiency and reliability, making it an ideal choice for a wide range of applications that require non-volatile memory storage.
Key Features
- Memory Capacity: The device offers a storage capacity of 8 Kbits, organized as 1024 x 8 bits, which is sufficient for many low-to-medium storage applications.
- Operating Voltage: It operates within a voltage range of 2.5 V to 5.5 V, providing flexibility and compatibility with both 3.3 V and 5 V systems.
- Write Cycle Time: The MC24C08-WBW6 features a fast write cycle time of 5 ms, allowing for quick data updates and minimizing downtime in write-intensive operations.
- Endurance: It boasts an impressive data retention of 40 years and a high write endurance, rated for 1 million write cycles, ensuring data integrity over an extended period.
- Communication: Communication with the EEPROM is achieved via a two-wire I2C serial interface, which is widely used and facilitates easy integration into most microcontroller-based systems.
- Package: The device comes in a compact TSSOP8 package, which is suitable for space-constrained applications.
Applications
The MC24C08-WBW6 is suitable for a variety of applications where reliable and durable non-volatile memory storage is essential. Typical uses include:
- Consumer electronics
- Industrial automation
- Automotive systems
- Medical devices
- Smart cards
Conclusion
With its combination of features such as high endurance, wide operating voltage range, and convenient I2C interface, the MC24C08-WBW6 from STMicroelectronics stands out as a high-quality EEPROM solution. Its adaptability to various applications, coupled with the reliability expected from STMicroelectronics, makes it an excellent choice for designers and engineers looking to incorporate non-volatile memory into their systems.