EN
  • EN
  • DE

MC1458IN

Part No MC1458IN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual GP ±22V 8-Pin PDIP Tube / IC OPAMP GP 1MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.8 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 30nA
Voltage - Input Offset 1mV
Operating Supply Current 2.3mA
Output Current per Channel 20mA
Dual Supply Voltage (±) 5 V ~ 30 V, ±2.5 V ~ 15 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 787716-MC1458IN
Popularity Medium
Supply and Demand Status Balance
Family Name MC1458
Introduction Date October 08, 1997
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC1458IN CAD Model

Description

Overview of STMicroelectronics MC1458IN

The MC1458IN is a high-performance operational amplifier (op-amp) produced by STMicroelectronics, a leader in semiconductor solutions. This dual op-amp is widely recognized for its versatility and reliability in a broad range of electronic applications. The MC1458IN is designed to offer a perfect balance of parameters, making it suitable for analog signal processing tasks in both consumer and industrial electronics.

Key Features

  • Dual Operational Amplifier: The MC1458IN contains two independent op-amps in a single package, providing compact and efficient solutions for applications requiring multiple amplification stages.
  • Wide Operating Voltage Range: It operates over a wide range of power supply voltages, from ±3V to ±18V, allowing for flexibility in various circuit designs.
  • High Input Impedance: The device features a high input impedance, which minimizes loading on the input signal source and preserves signal integrity.
  • Low Input Bias and Offset Currents: These characteristics ensure accuracy in linear applications by reducing the error in signal amplification.
  • Short-Circuit Protection: The MC1458IN includes built-in short-circuit protection, enhancing the durability of the op-amp and the safety of the application it is used in.
  • Offset Voltage Null Capability: The ability to null offset voltage allows users to fine-tune the op-amp for precision applications.

Applications

The MC1458IN is suitable for a wide range of applications due to its dual-channel configuration and robust performance characteristics. Common applications include:

  • Audio amplifiers and preamplifiers
  • Analog signal conditioning
  • Active filters and oscillators
  • Voltage followers and converters
  • Comparators
  • Instrumentation amplifiers

Package and Quality

The MC1458IN is available in a DIP (Dual In-line Package), which is ideal for through-hole mounting on printed circuit boards (PCBs). STMicroelectronics ensures that the MC1458IN meets rigorous quality standards, providing reliable performance for both commercial and industrial applications.

With its combination of features, the MC1458IN from STMicroelectronics stands out as a robust and flexible component for designers seeking a dual operational amplifier capable of meeting a wide array of design challenges.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess