EN
  • EN
  • DE

MC3303DT

Part No MC3303DT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 40nA
Voltage - Input Offset 1mV
Operating Supply Current 2.8mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 111894-MC3303DT
Ultra Librarian 3D Model Ultra Librarian MC3303DT CAD Model

Description

The MC3303DT is a high-performance quad operational amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the MC3303 series and is specifically engineered to offer low-power consumption while delivering robust performance, making it an excellent choice for a wide range of electronic applications.

Key Features

  • Wide Supply Voltage Range: The MC3303DT operates on a supply voltage range from 3V to 30V for single supplies or ±1.5V to ±15V for dual supplies, providing flexibility in various circuit configurations.
  • Low Input Bias Current: This operational amplifier features a low input bias current, which is ideal for high-impedance sensor interfaces and precision applications.
  • Low Input Offset Voltage: The device is characterized by a low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
  • Phase Compensation: Built-in phase compensation ensures stability and reliable operation across the full range of applications.
  • Output Short-Circuit Protection: The MC3303DT includes protection against output short circuits, enhancing the durability and longevity of the device.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp is capable of handling a broad range of frequencies, making it suitable for audio, filtering, and signal conditioning applications.

Applications

The MC3303DT is versatile and can be employed in numerous applications, including:

  • Analog signal conditioning
  • Sensor interfaces
  • Active filters and oscillators
  • Audio electronics
  • Instrumentation amplifiers
  • DC gain blocks

Package and Quality

This operational amplifier is offered in a SO-14 package, which is a small-outline package that saves space on printed circuit boards (PCBs). STMicroelectronics ensures that the MC3303DT meets rigorous quality standards, providing reliable and consistent performance for industrial, commercial, and consumer applications.

With its combination of features, the MC3303DT from STMicroelectronics stands out as a top choice for designers seeking a high-quality, versatile operational amplifier that can meet the demands of complex and sensitive electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4220 $56.8800
80+ $1.3320 $106.5600
120+ $1.2870 $154.4400
170+ $1.1970 $203.4900
220+ $1.1520 $253.4400
275+ $1.1070 $304.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess