Products specifications Report Issue?

Access Time 60 ns
Case / Package PDIP
Interface SPI
Max Frequency 5 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 4 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 1229316-M95320-WBN6
Categories Memory
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M95320-WBN6 CAD Model

Description

The M95320-WBN6 from STMicroelectronics is a robust and versatile EEPROM (Electrically Erasable Programmable Read-Only Memory) chip that offers a reliable solution for data storage in a wide range of applications. This memory device is part of the M95 series, which is known for its high-speed data transfer capabilities and low power consumption.

Key Features

  • Memory Size: The M95320-WBN6 comes with a storage capacity of 32 Kbits, which is suitable for storing configuration data, device parameters, and small application codes.
  • Interface: It utilizes the standard SPI (Serial Peripheral Interface) bus, ensuring easy integration with most microcontroller units (MCUs) and allowing for fast data transfer rates.
  • Supply Voltage: This device operates over a wide range of supply voltages from 2.5V to 5.5V, making it adaptable to various system power requirements.
  • Operating Temperature: The EEPROM is designed to work within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.
  • Write Cycles: It offers a high endurance of 1 million write cycles per each memory cell, coupled with a data retention period of 100 years, which is testament to the device's durability and longevity.
  • Package: The M95320-WBN6 is available in a SO8N package, which is compact and suitable for space-constrained applications.

Applications

The M95320-WBN6 EEPROM can be used in a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Automotive electronics
  • Telecommunications equipment

Conclusion

STMicroelectronics' M95320-WBN6 is a high-quality EEPROM chip that combines large storage capacity, high-speed data access, and low power consumption. Its robustness and versatility make it an ideal choice for designers and engineers looking for a reliable non-volatile memory solution. Whether it's for saving critical system settings or updating firmware, the M95320-WBN6 stands out as a top-tier component in its class.

You May Also Be Interested in

Rohm Semiconductor
IC FRAM 1MBIT I2C 3.4MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 1Mbit I²C 3.4 MHz 130 ns 8-SOP
Lowest to $2.8601
ECAD model for MR44V100AMAZAATL
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FM93C86AVM8X
Hitachi, Ltd
Need more? Email Us
ECAD model for HN27C4001G-10
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S133BC
Micron Technology Inc.
LPDDR3 24G 384MX64 Fbga 6DP
Lowest to $16.4520
ECAD model for EDFP264A2PB-JD-F-R
Infineon Technologies
IC NVSRAM 1MBIT PARALLEL 48SSOP / NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 25 ns 48-SSOP
Need more? Email Us
ECAD model for CY14B101KA-SP25XI
ON Semiconductor
IC EEPROM 16KBIT I2C 6WLCSP / EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 6-WLCSP (0.8x1.2)
Need more? Email Us
ECAD model for LE24162LBXA-SH
ISSI, Integrated Silicon Solution Inc
IC FLASH 512MBIT SPI/OCT 24TFBGA / FLASH Memory IC 512Mbit SPI - Octal I/O 133 MHz 24-TFBGA (6x8)
Need more? Email Us
ECAD model for IS25LX512M-JHLE
Microchip Technology
IC EEPROM 64KBIT I2C 8TDFN / EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
ECAD model for 24LC64FT-E/MNY

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention