EN
  • EN
  • DE

M95256WDW3TP

Part No M95256WDW3TP
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 60 ns
Mounting SMD (SMT)
Case / Package TSSOP
Density 16 kb
Interface SPI, Serial
Max Frequency 5 MHz
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Pins 8
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074546-M95256WDW3TP
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M95256WDW3TP CAD Model

Description

The M95256WDW3TP from STMicroelectronics is a robust and versatile EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed for high-performance data storage applications. This device is part of STMicroelectronics' M95xxx series, which is renowned for its reliability and efficiency in storing non-volatile data.

Key Features

  • Memory Size: The M95256WDW3TP offers a substantial storage capacity of 256 Kbits, which is suitable for a range of applications requiring a moderate amount of data storage without the need for frequent updates.
  • Data Retention: It boasts an impressive data retention period, ensuring that the information remains intact for an extended period even without power.
  • Write Cycles: This EEPROM supports a high number of write cycles, making it a reliable choice for applications where data is periodically updated.
  • Speed: The device provides fast data access and write times, which is critical for applications that require quick data retrieval and storage.
  • Operating Voltage: It operates across a wide range of voltages, making it versatile for use in various electronic circuits and systems.
  • Interface: The M95256WDW3TP utilizes a standard SPI (Serial Peripheral Interface), which allows for easy integration into existing designs and straightforward communication with microcontrollers and other digital systems.
  • Package: The product comes in a TSSOP8 package, which is known for its compact footprint and suitability for space-constrained applications.

Applications

The M95256WDW3TP is ideal for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Automotive electronics
  • Smart metering solutions

Quality and Reliability

As with all STMicroelectronics products, the M95256WDW3TP is manufactured to the highest standards of quality and reliability. The company's commitment to excellence ensures that this EEPROM chip will perform consistently over its lifespan, making it a trusted component for designers and engineers across various industries.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess