EN
  • EN
  • DE

MAX1940EEE

Part No MAX1940EEE
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TRIPLE USB SWITCH WITH AUTORESET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Type USB Switch
Number of Outputs 3
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 500mA, 500mA, 500mA
Rds On (Typ) 85mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Load, Over Temperature, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 16-QSOP
Package / Case 16-SSOP (0.154", 3.90mm Width)
Base Product Number MAX1940
Standard Package 161 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629846-MAX1940EEE
Ultra Librarian 3D Model Ultra Librarian MAX1940EEE CAD Model

Description

Maxim Integrated MAX1940EEE Voltage Regulators

The MAX1940EEE from Maxim Integrated is a high-performance, step-down, DC-DC converter designed to meet the demanding power needs of modern electronic devices. This voltage regulator is capable of delivering up to 2A of continuous output current with outstanding efficiency, making it an ideal choice for battery-powered applications, portable devices, and other space-constrained environments.

Key Features

  • High Efficiency: The MAX1940EEE is engineered for maximum power conversion efficiency, which helps to extend battery life and reduce heat generation.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 5.5V, providing a versatile solution for various circuit designs.
  • Low Dropout Operation: Its low dropout capability ensures stable performance even when the input voltage is close to the output voltage, which is critical for battery-operated devices.
  • Integrated Features: It comes with integrated features such as soft-start, which minimizes inrush current during startup, and thermal shutdown, which protects the device from overheating.
  • Compact Design: Housed in a 16-pin QSOP package, the MAX1940EEE offers a compact footprint that is valuable in space-constrained applications.

Applications

The versatility and high efficiency of the MAX1940EEE make it suitable for a wide range of applications, including:

  • Portable and handheld devices
  • Wireless and RF systems
  • Power supplies for FPGAs and DSPs
  • Point-of-load conversions
  • Battery-powered equipment

Technical Specifications

  • Input Voltage Range: 2.6V to 5.5V
  • Output Current: Up to 2A
  • Switching Frequency: 500kHz (typical)
  • Package Type: 16-pin QSOP

With its robust feature set and compact size, the MAX1940EEE by Maxim Integrated stands out as a reliable and efficient power management solution for designers looking to optimize their power systems without compromising on performance or space.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess