EN
  • EN
  • DE

M95160-MN3T/S

Part No M95160-MN3T/S
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309204-M95160-MN3T/S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95160-MN3T/S CAD Model

Description

STMicroelectronics M95160-MN3T/S EEPROM

The M95160-MN3T/S is a 16-Kbit serial SPI bus EEPROM with high-speed clock from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This EEPROM is part of the M95xxx series, which is designed to meet the rigorous standards of automotive, industrial, and consumer applications requiring high-performance data storage solutions.

Key Features

  • Memory Size: 16-Kbit with 2K x 8 organization.
  • Interface: Serial Peripheral Interface (SPI) bus, compatible with SPI, QSPI, and MICROWIRE protocols.
  • High-Speed Clock: Supports clock frequency up to 10 MHz for fast data transfer.
  • Write Protection: Features write protect schemes including Hardware Write Protect and Write Protect Pin for device security.
  • Supply Voltage Range: 2.5V to 5.5V, suitable for various application requirements.
  • Temperature Range: Operates within the industrial temperature range of -40°C to 85°C.
  • Endurance: High reliability with 1 million write cycles and over 40-year data retention.
  • Packaging: Available in a compact, surface-mount SO8N package for space-sensitive applications.

Applications

The M95160-MN3T/S EEPROM is versatile and can be used in a wide array of applications. It is particularly suitable for advanced automotive systems, sophisticated industrial equipment, and high-end consumer electronics where reliable and persistent data storage is crucial. Its robust design and high-speed operation make it an excellent choice for parameter storage, device configuration, and small code storage where frequent updates are required.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M95160-MN3T/S EEPROM undergoes rigorous testing and quality control measures to ensure it meets the highest standards for reliability and performance. With its advanced features and proven durability, this EEPROM is an ideal solution for designers looking to incorporate a dependable data storage component into their systems.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess