EN
  • EN
  • DE

M95128W6

Part No M95128W6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309198-M95128W6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M95128W6 CAD Model

Description

The M95128-W6 is a 128-Kbit serial SPI bus EEPROM with high-speed clock from STMicroelectronics, a leader in the semiconductor industry. This product is designed for a wide range of applications requiring efficient non-volatile memory storage. With its SPI bus interface, it ensures compatibility with the majority of microcontrollers on the market, making it a versatile choice for developers and engineers.

Key Features

  • Memory Size: 128 Kbits of EEPROM storage, providing ample space for firmware storage, parameter settings, or small application data.
  • High-Speed Clock: Supports SPI bus serial clock speeds up to 10 MHz, enabling fast data transfer rates that are essential for performance-critical applications.
  • Write Protection: Includes hardware and software protection features to prevent accidental data overwrites and ensure data integrity.
  • Wide Operating Voltage Range: Operates across a voltage range of 2.5V to 5.5V, ensuring compatibility with both low-power and standard digital circuits.
  • Endurance: Offers an endurance of 1 million write cycles and data retention of 40 years, guaranteeing long-term reliability.
  • Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.

Applications

The M95128-W6 EEPROM is ideal for use in a variety of applications where reliable and persistent data storage is required. These include:

  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Consumer electronics
  • Telecommunication infrastructure

With its robust design and comprehensive feature set, the M95128-W6 from STMicroelectronics is a top choice for professionals seeking a high-quality, non-volatile memory solution. Its ease of integration and proven durability make it suitable for both new designs and upgrades to existing systems.

You May Also Be Interested in

Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess