EN
  • EN
  • DE

M95128-DRMF3TG/K

Part No M95128-DRMF3TG/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 128KBIT SPI 20MHZ 8MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features EEPROM Memory IC 128Kb (16K x 8) SPI 20 MHz 8-MLP (2x3)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-MLP (2x3)
Family Name M95128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-15367-1, 497-15367-2, 497-15367-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880828-M95128-DRMF3TG/K
Ultra Librarian 3D Model Ultra Librarian M95128-DRMF3TG/K CAD Model

Description

The M95128-DRMF3TG/K is a robust and versatile EEPROM (Electrically Erasable Programmable Read-Only Memory) module from the renowned semiconductor manufacturer STMicroelectronics. This product is part of the M95xxx series, which is known for its high-performance, reliability, and low-power consumption. The M95128-DRMF3TG/K has been designed to meet the demanding requirements of modern electronic applications.

Key Features

  • Memory Size: The M95128-DRMF3TG/K offers a substantial 128-Kbit storage capacity, allowing for ample data retention without the need for frequent erasing or reprogramming.
  • Data Retention: It boasts a long data retention period, typically over 40 years, ensuring the safety and integrity of your data over an extended period.
  • Write Cycles: The device is rated for an impressive 1 million write cycles, indicative of its endurance and reliability for write-intensive applications.
  • Operating Voltage Range: This EEPROM operates across a wide voltage range of 2.5V to 5.5V, making it suitable for various electronic devices and systems.
  • Communication Interface: It utilizes the standard SPI (Serial Peripheral Interface) for communication, which allows high-speed data transfer and is compatible with many microcontrollers and processors.
  • Package: The component is available in an 8-pin TSSOP package, which is compact and suitable for space-constrained applications.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, ensuring performance under harsh environmental conditions.

Applications

The M95128-DRMF3TG/K is ideal for a wide range of applications, including but not limited to, consumer electronics, automotive systems, industrial automation, and medical devices. Its high reliability and capacity make it a perfect choice for storing configuration parameters, calibration data, or small application firmware.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The M95128-DRMF3TG/K is backed by rigorous testing and quality control processes, and the company provides extensive technical support to assist with integration and troubleshooting.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7013 $51.0390
75+ $1.3959 $104.6925
115+ $1.3523 $155.5145
155+ $1.3087 $202.8485
200+ $1.2651 $253.0200
265+ $1.1342 $300.5630
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess