EN
  • EN
  • DE

M95080-DRMN3T

Part No M95080-DRMN3T
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829405-M95080-DRMN3T
Ultra Librarian 3D Model Ultra Librarian M95080-DRMN3T CAD Model

Description

STMicroelectronics Product M95080-DRMN3T Overview

The M95080-DRMN3T is a part of STMicroelectronics' M95 series of electrically erasable programmable memory (EEPROM) devices. This product is designed for applications that require reliable data storage and retrieval with the flexibility of in-system programming. The M95080-DRMN3T offers a storage capacity of 8 Kbits, which is an ideal size for storing configuration parameters, calibration data, or small application logs.

Key Features

  • Memory Size: 8 Kbits of EEPROM
  • Interface: Serial SPI bus compatible for high-speed data transfer
  • Write Protection: Features write-protect pins for hardware protection of stored data
  • Supply Voltage Range: Operates across a 2.5V to 5.5V power supply range, accommodating various system power supplies
  • Speed: Fast write cycle times with byte and page write modes to enhance performance
  • Temperature Range: Industrial temperature range (-40°C to 85°C), suitable for harsh operating environments
  • Package: Available in an 8-lead SOIC package for easy integration into PCB designs

Applications

The versatility of the M95080-DRMN3T makes it a suitable choice for a wide array of applications. Its robust design and reliable data retention capabilities make it perfect for use in:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Smart metering
  • Portable devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M95080-DRMN3T is no exception. It is manufactured using a highly reliable CMOS technology and is qualified under the stringent criteria of JEDEC standards. This ensures that the product you receive is of the highest quality and reliability for your critical applications.

Support and Resources

STMicroelectronics provides extensive support and resources for the M95080-DRMN3T, including technical documentation, application notes, and software tools to facilitate device programming and integration. Customers can access these resources on the STMicroelectronics website or contact technical support for additional assistance.

You May Also Be Interested in

STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess