STMicroelectronics M27C2001-70XF1L EPROM
The M27C2001-70XF1L is a high-speed 2 Megabit (2Mb) EPROM from the reputable semiconductor manufacturer STMicroelectronics. This device is specifically designed for applications that require fast access times and high data retention, making it an ideal choice for a variety of embedded systems.
This EPROM offers a large storage capacity of 2Mb, organized as 256K x 8 bits, which allows for ample space to store firmware, boot code, or other critical data. The memory is accessible through a parallel interface, ensuring quick data retrieval and programming efficiency.
Key Features:
- Access Time: The M27C2001-70XF1L boasts an impressive access time of 70ns, facilitating swift read operations crucial for high-performance computing tasks.
- Programming Voltage: It supports a 12.5V programming voltage, which is a standard requirement for EPROM technology, providing reliable programming characteristics.
- Package: This device comes in a 32-lead, 0.600-inch wide, plastic DIP package, ensuring easy integration into a wide range of circuit board layouts.
- Temperature Range: It operates within an extended temperature range, making it suitable for industrial applications that may be subject to harsh environmental conditions.
- Single 5V Supply: The device operates on a single 5V power supply, simplifying power management within the system.
- High Reliability: Data retention is guaranteed for a minimum of 10 years, and the device is capable of withstanding up to 100,000 erase/program cycles, ensuring the longevity and durability of the stored data.
The M27C2001-70XF1L's compatibility with the JEDEC standard pinout and programming specifications ensures that it can be easily replaced or upgraded without major system redesigns. Additionally, the EPROM's TTL-level programming and read voltages make it compatible with a wide variety of logic families.
STMicroelectronics' commitment to quality and reliability is evident in the M27C2001-70XF1L, making it a trusted choice for engineers and designers looking for a non-volatile memory solution that delivers both performance and durability.