EN
  • EN
  • DE

M93C56-WMN6T

Part No M93C56-WMN6T
Manufacturer STMicroelectronics
Catalog EEPROM
Description EEPROM Serial-Microwire 2K-bit 256 x 8/128 x 16 3.3V/5V 8-Pin SO N T/R / 16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit (8-bit or 16-bit wide) MICROWIRE Serial Access EEPROM | IC EEPROM 2K SPI 2MHZ 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8, 128 x 16)
Memory Interface SPI
Clock Frequency 2MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number M93C56
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211214-M93C56-WMN6T
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name M93C56
Introduction Date March 23, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M93C56-WMN6T CAD Model

Description

Product Overview: M93C56-WMN6T by STMicroelectronics

The M93C56-WMN6T is a high-performance 4 Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed and manufactured by the renowned semiconductor company, STMicroelectronics. This EEPROM device is part of the M93C series and is optimized for robust data storage and management in a wide array of electronic applications.

Constructed with a reliable CMOS technology, the M93C56-WMN6T offers a sizeable 4 Kbit storage capacity, which is organized as 2K x 16 bits or 4K x 8 bits, allowing flexibility in data storage format. It operates over a voltage range of 2.5V to 5.5V, making it compatible with a variety of low-power and standard devices.

Its 8-pin SOIC (Small Outline Integrated Circuit) package, denoted by the suffix 'WMN6T', ensures a compact footprint suitable for space-constrained applications. The small form factor combined with a wide operating temperature range from -40°C to +85°C makes the M93C56-WMN6T a versatile choice for industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: 4 Kbit (2K x 16 or 4K x 8 organization)
  • Voltage Range: 2.5V to 5.5V operation
  • Package: 8-pin SOIC
  • Temperature Range: -40°C to +85°C
  • Data Retention: Guaranteed for over 40 years
  • Write Endurance: 1 Million write cycles

The device supports both SPI (Serial Peripheral Interface) and MICROWIRE bus protocols, ensuring easy integration into existing systems with minimal interfacing complications. It also features a write control mechanism that includes both hardware and software data protection, ensuring the integrity of the data stored within.

For developers and engineers, STMicroelectronics provides comprehensive technical documentation, including datasheets and application notes, to facilitate the integration of the M93C56-WMN6T into various designs. The EEPROM's endurance and data retention capabilities make it a reliable non-volatile memory solution for applications such as parameter storage, device configuration, and small code storage.

In summary, the M93C56-WMN6T from STMicroelectronics is a robust and versatile EEPROM memory chip, perfect for applications requiring reliable data storage and retrieval in a miniature package.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
National Semiconductor (TI)
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2057 $50.3965
595+ $0.1688 $100.4360
920+ $0.1636 $150.5120
1,265+ $0.1583 $200.2495
1,635+ $0.1530 $250.1550
2,190+ $0.1372 $300.4680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess