Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 50MHz
Max Propagation Delay @ V, Max CL 38ns @ 4.5V, 150pF
Trigger Type Positive Edge
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 141850-M74HCT374RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HCT374RM13TR CAD Model

Description

Product Overview: M74HCT374RM13TR

The M74HCT374RM13TR is a high-speed CMOS octal D-type flip-flop with 3-state outputs, manufactured by STMicroelectronics, a global semiconductor leader. This integrated circuit is designed for use in applications where the capture of data at a particular moment in time is critical, such as in data storage, communication systems, and complex computing tasks.

Key Features

  • Logic Type: The M74HCT374RM13TR is an octal D-type flip-flop, which means it contains eight individual D-type flip-flops within a single package.
  • Output Type: Each flip-flop has a 3-state output that can be in one of three states: high, low, or high impedance. This feature allows for bus-oriented applications.
  • Compatibility: The device is compatible with TTL outputs, allowing it to interface with older technology while still benefiting from CMOS performance.
  • Operating Voltage: It operates at a wide range of voltages from 4.5V to 5.5V, making it suitable for various digital logic levels and supply voltages.
  • High-Speed Operation: The M74HCT374RM13TR is designed for high-speed operation, which is critical for modern high-performance electronic systems.
  • Package: Supplied in a compact, surface-mount SO-20 package, it is ideal for space-constrained applications.

Applications

The M74HCT374RM13TR is versatile and can be used in a variety of applications, including:

  • Buffer storage
  • Data storage
  • Shift registers
  • Communication systems
  • Computers and computer peripherals

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M74HCT374RM13TR is produced with strict quality control processes and is designed to meet the reliability requirements of the most demanding applications. The device is RoHS compliant and is designed to be environmentally friendly, minimizing the impact on the planet.

Conclusion

With its high-speed operation, compatibility with existing TTL logic levels, and low power consumption, the M74HCT374RM13TR from STMicroelectronics represents a reliable choice for designers looking to implement octal D-type flip-flops in their digital systems. Its 3-state outputs and wide operating voltage range make it a versatile component suitable for a broad array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ECAD model for 74LVC377D,112
Nexperia USA Inc.
IC FF JK TYPE DBL 1-BIT 16-SSOP
Need more? Email Us
ECAD model for 74LVC109DB,118
IDT, Integrated Device Technology Inc
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ECAD model for 74FCT162823ATPAG
Nexperia USA Inc.
IC FF D-TYPE SNGL 8BIT 20TSSOP
Need more? Email Us
ECAD model for 74AHCT574PW,112
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for 74LV574D,118
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74ABT374ADB,118
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 6XSON
Need more? Email Us
ECAD model for 74AUP1G80GS,132
Texas Instruments
IC FF D-TYPE SINGLE 1BIT SC70-6
Lowest to $0.2187
ECAD model for CLVC1G374QDCKRQ1
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74LVT273DB,118

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8757 $65.6775
180+ $0.7193 $129.4740
280+ $0.6972 $195.2160
385+ $0.6740 $259.4900
500+ $0.6520 $326.0000
665+ $0.5848 $388.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention