The M74HCT00TTR from STMicroelectronics is a high-speed CMOS Quad 2-Input NAND Gate integrated circuit, designed to operate with a power supply range of 4.5V to 5.5V. This device is part of the HCT family, which means it is compatible with TTL logic levels and can be used to interface CMOS to TTL circuits. The M74HCT00TTR is a versatile component commonly used in digital electronics for combining signals, implementing basic logic functions, and constructing complex logic circuits.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Supply Voltage (Vcc): 4.5V to 5.5V
- Output Drive Capability: 10 LSTTL Loads
- High-Speed: tPD = 8ns (Typ) at Vcc = 5V
- Low Power Consumption: 20μA Maximum Icc
- Pin and Function Compatible with 74 Series
- Input Levels: TTL level
- Temperature Range: -55°C to 125°C
Applications
The M74HCT00TTR is suitable for a variety of applications in digital electronics, including:
- Logic gate functions
- Signal processing
- Computers and computer peripherals
- Control systems
- Embedded systems
Package Information
The device is supplied in a TSSOP14 package, which is a thin shrink small outline package with 14 leads. It is suitable for surface mount technology and offers a reduced space on printed circuit boards, making it ideal for compact electronic assemblies.
Quality and Reliability
STMicroelectronics ensures high-quality and reliability for the M74HCT00TTR, with rigorous testing and adherence to industry standards. Customers can expect consistent performance and durability from this Quad 2-Input NAND Gate, backed by ST's commitment to excellence in electronic components manufacturing.