EN
  • EN
  • DE

M74HC623BA

Part No M74HC623BA
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074426-M74HC623BA
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC623BA CAD Model

Description

STMicroelectronics M74HC623BA Octal Bus Buffer

The M74HC623BA from STMicroelectronics is a high-speed CMOS octal bus buffer designed to meet the stringent requirements of modern electronic systems. This integrated circuit is part of the 74HC series, which is well-known for its high performance and low power consumption. The device features eight buffers with three-state outputs that are capable of driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: Octal Bus Buffer, Non-Inverting
  • Output Type: 3-State, allowing for bus-oriented applications
  • Operating Voltage Range: 2V to 6V, providing compatibility with a wide array of logic levels and reducing power consumption
  • High Noise Immunity: VNIH = VNIL = 28% VCC (min), ensuring reliable operation in noisy environments
  • Pin and Function Compatible with 74 Series: Easy replacement and upgrade for existing systems using legacy technology
  • Low Power Dissipation: ICC = 4μA (max) at TA = 25°C, contributing to overall energy efficiency
  • High Speed: tPD = 15ns (max) at TA = 25°C, VCC = 5V, ensuring swift data transmission and processing

Applications

The M74HC623BA is well-suited for a wide range of applications, including:

  • Memory buffer interfaces
  • Driving bus lines in computing systems
  • Input/output (I/O) port expansion
  • Buffering data addresses for memory devices
  • Communication systems

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The M74HC623BA is manufactured under strict controls and is subjected to rigorous testing to ensure it meets the requirements of the most demanding applications.

Package and Supply

The M74HC623BA is available in several package options, including DIP, SOP, and TSSOP, providing flexibility in hardware design and layout. It is also supported by a comprehensive set of technical documentation, including datasheets, application notes, and design guidelines to facilitate integration into your projects.

For more detailed information, specifications, and support, please visit the STMicroelectronics website or contact their customer service for assistance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess