EN
  • EN
  • DE

M74HC595YTTR

Part No M74HC595YTTR
Manufacturer STMicroelectronics
Catalog Logic - Shift Registers
Description IC SHIFT REG LATCH 8BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Shift Shift Register 1 Element 8 Bit 16-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, 74HC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74HC595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14397-6, 497-14397-2, 497-14397-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880794-M74HC595YTTR
Ultra Librarian 3D Model Ultra Librarian M74HC595YTTR CAD Model

Description

STMicroelectronics M74HC595YTTR 8-bit Shift Registers

The M74HC595YTTR is a high-performance CMOS 8-bit shift register with output latches from the reputable semiconductor manufacturer, STMicroelectronics. This integrated circuit is designed to deliver the reliability and functionality needed for a wide array of digital applications, particularly where the expansion of a microcontroller's I/O ports is required.

The device features an 8-bit serial-in, parallel-out shift register that allows the system to convert serial data into parallel data. This is particularly useful in applications where there is a need to interface with several output devices while minimizing the use of microcontroller pins. The shift register is followed by an 8-bit D-type storage register with 3-state outputs.

The M74HC595YTTR operates with a supply voltage ranging from 2V to 6V, making it compatible with TTL levels and suitable for use in systems that require low power consumption. Its high-speed performance is guaranteed at a clock frequency of up to 100 MHz when operating at 6V.

The device is equipped with a serial input (DS), a clock input (SHCP), an output enable input (OE), a latch enable input (STCP), and a clear input (MR) for the shift register. This allows for flexible control of the data input and output operations. Additionally, the shift register has a direct clear input, which can be used to reset the internal registers to a low state.

One of the key features of the M74HC595YTTR is its cascading capability. Multiple devices can be connected in series, which allows for the extension of the shift register length without the need for additional control lines. This makes it an ideal choice for applications requiring the control of a large number of outputs, such as LED displays, digital panels, and other signaling interfaces.

The device is offered in a compact TSSOP16 package, which is optimized for space-constrained applications. Its small form factor and the ability to operate over a wide temperature range from -55°C to +125°C make it suitable for industrial and automotive environments.

In summary, the M74HC595YTTR from STMicroelectronics is a versatile and efficient solution for digital systems requiring an 8-bit shift register with high-speed performance and low power consumption.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3905 $50.7650
315+ $0.3204 $100.9260
485+ $0.3104 $150.5440
670+ $0.3004 $201.2680
865+ $0.2904 $251.1960
1,155+ $0.2603 $300.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,528 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess