EN
  • EN
  • DE

M74HC4852YRM13TR

Part No M74HC4852YRM13TR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 195 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Channel Capacitance(CS off, CD off) 6.7pF, 22pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SO
Win Source Part Number 041332-M74HC4852YRM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC4852YRM13TR CAD Model

Description

STMicroelectronics M74HC4852YRM13TR Analog Multiplexer/Demultiplexer

The M74HC4852YRM13TR is a high-speed CMOS dual 4-channel analog multiplexer/demultiplexer integrated circuit produced by STMicroelectronics. This device is designed to operate with a supply voltage ranging from 2V to 6V, making it suitable for a wide array of applications that require efficient signal routing. The M74HC4852YRM13TR is particularly valuable in scenarios where low power consumption and reduction of crosstalk are critical.

Featuring low "ON" resistance and low "OFF" leakage current, this multiplexer/demultiplexer ensures high signal integrity, which is vital for maintaining the quality of analog signals as they are routed through the device. The "ON" resistance is particularly linear over the full analog input range, which guarantees improved performance.

Key Features:

  • Multiple Channel Configuration: The device features a dual 4-channel configuration that allows for flexible signal routing options.
  • Low Power Consumption: With CMOS technology, the M74HC4852YRM13TR provides a low-power solution, making it ideal for battery-operated devices and power-sensitive applications.
  • Wide Operating Voltage Range: The 2V to 6V operating voltage range is compatible with most low-voltage and standard logic levels, providing versatility in system design.
  • High-Speed Operation: The device is capable of handling fast signal switching, which is essential for high-performance systems.
  • Low Crosstalk: Crosstalk between channels is minimized, ensuring that signals remain distinct and interference-free.
  • Inherent Level Shifting: The ability to interface between different voltage domains without additional level-shifting components simplifies design and reduces component count.

The M74HC4852YRM13TR comes in a surface-mount package and is characterized for operation from -55°C to +125°C, accommodating a wide range of temperature conditions, which is beneficial for industrial and automotive applications. Its robust design and high functionality make it an excellent choice for use in analog signal switching, such as in data acquisition systems, communication systems, and audio/video signal routing.

With its combination of features, the M74HC4852YRM13TR from STMicroelectronics stands as a reliable and efficient solution for designers looking to optimize their multiplexing and demultiplexing needs in a variety of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0985 $50.2350
1,240+ $0.0808 $100.1920
1,920+ $0.0783 $150.3360
2,640+ $0.0758 $200.1120
3,415+ $0.0733 $250.3195
4,570+ $0.0657 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,358 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess