EN
  • EN
  • DE

M74HC4053M1R

Part No M74HC4053M1R
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description ANALOGMULTIPLEXER/DEMULTIPLEXER: SINGLE8CHANNEL, DUAL 4CHANNEL, TRIPLE2CHANNEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer STMicroelectronics
Win Source Part Number 308957-M74HC4053M1R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC4053M1R CAD Model

Description

STMicroelectronics M74HC4053M1R Triple 2-Channel Analog Multiplexer/Demultiplexer

The M74HC4053M1R from STMicroelectronics is a versatile triple 2-channel analog multiplexer and demultiplexer integrated circuit, designed for use in a wide range of digital and mixed-signal applications. This high-speed CMOS device is capable of handling both digital and analog signals, and it can process signals that have amplitudes up to 10V, making it a flexible solution for various signal routing requirements.

Each multiplexer/demultiplexer has two independent inputs/outputs (Y0, Y1), a common input/output (Z), and a common enable input (E). By controlling the enable input, users can select which set of channels are connected, allowing for efficient signal switching without the need for external circuitry. The low ON resistance and the low OFF leakage current ensure minimal signal distortion and power consumption, making the M74HC4053M1R an energy-efficient choice for battery-operated devices.

The device is fabricated using silicon gate C2MOS technology, which provides a robust and reliable operation over a wide operating voltage range from 2V to 6V. This makes the M74HC4053M1R suitable for interfacing with TTL and CMOS digital systems, and its pin configuration is designed for easy PCB layout.

Key features of the M74HC4053M1R include:

  • Low power dissipation: ICC = 4μA (max.) at TA = 25°C
  • High noise immunity: VNIH and VNIL = 28% VCC (min.)
  • Low ON resistance: 70Ω (typ.) at VCC = 4.5V, ION = 10mA, TA = 25°C
  • Wide operating voltage range: VCC (opr) = 2V to 6V
  • Pin and function compatible with 4053 of the 4000B series

This device comes in a SO-16 package, which is compact and suitable for automated assembly processes, and it is specified for a wide operating temperature range from -55°C to +125°C. The M74HC4053M1R is ideal for applications such as signal gating, multiplexing, analog-to-digital conversion, and more, where a reliable and efficient switching of analog or digital signals is required.

For detailed information about the M74HC4053M1R, including electrical characteristics and application notes, designers are encouraged to consult the datasheet provided by STMicroelectronics.

You May Also Be Interested in

Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess