EN
  • EN
  • DE

M74HC4024RM13TRSOP39

Part No M74HC4024RM13TRSOP39
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074419-M74HC4024RM13TRSOP39
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC4024RM13TRSOP39 CAD Model

Description

The M74HC4024RM13TR from STMicroelectronics is a high-speed CMOS 7-stage binary counter integrated circuit housed in a compact SOP-16 package. This device is part of the HC (High-speed CMOS) family, which offers a balanced trade-off between speed and power consumption, making it suitable for a wide range of applications in industrial, consumer, and communication markets.

Key Features

  • Advanced Silicon-Gate CMOS Technology: The M74HC4024RM13TR utilizes advanced silicon-gate CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of standard CMOS integrated circuits.
  • 7-Stage Binary Counter: This device consists of seven flip-flops with a common clock and reset inputs. The counter advances on the falling edge of the clock signal, providing a binary count from 0 to 127.
  • Multiple Package Options: Available in the TSSOP (Thin Shrink Small Outline Package) with 16 pins, it offers a space-saving footprint for designs where board space is at a premium.
  • Wide Operating Voltage Range: The M74HC4024RM13TR operates with a supply voltage range from 2V to 6V, providing versatile power supply options for different system requirements.
  • Low Power Consumption: Characterized by low quiescent current, which significantly reduces the overall power consumption of the system, making it ideal for battery-operated applications.
  • High Noise Immunity: The high noise immunity of VNIH = VNIL = 28% VCC (minimum) ensures stable operation in noisy environments.
  • Standardized Symmetrical Output Characteristics: The outputs are designed with standardized symmetrical characteristics, ensuring balanced propagation delays.

Applications

The M74HC4024RM13TR is versatile and can be used in a variety of applications, including:

  • Frequency division
  • Time delay generation
  • Counter and timer devices in computers and industrial systems
  • Sequential state machines
  • Event counting

With its combination of features and robust design, the M74HC4024RM13TR from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient binary counter solution.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess