The SNJ54HC125J is a high-grade integrated circuit from Texas Instruments, renowned for its reliability and performance in a wide range of electronic applications. This particular component belongs to the HC family of logic gates, which are well-known for their high-speed operation and compatibility with CMOS technology.
The SNJ54HC125J features quadruple bus buffer gates with 3-state outputs, designed to drive bus lines or buffer memory address registers. Each gate has an independent input (A) and output (Y), along with an active-low output enable (OE) input, which, when held high, puts the output into a high-impedance state. This high-impedance state ensures that the output does not interfere with other components on the bus when the buffer is not actively driving a signal.
Constructed with a ceramic flat package, the SNJ54HC125J is built for durability and is suitable for military or aerospace applications due to its wide temperature range and robustness. The operating temperature range of this component is between -55°C and 125°C, making it an ideal choice for environments that experience extreme conditions.
Key features of the SNJ54HC125J include:
- High-Current 3-State Outputs Can Drive Up To 15 LSTTL Loads
- Low Power Consumption, 80-µA Max ICC
- Typical tpd = 11 ns
- ±6-mA Output Drive at 5 V
- Wide Operating Voltage Range of 2 V to 6 V
- Schmitt-Trigger Circuitry on Inputs Reduces Pulse Width Distortion
These features make the SNJ54HC125J an excellent choice for interfacing with high-speed and high-capacity bus systems where minimal signal distortion is crucial. Its high drive capability allows for the direct driving of bus lines without additional interface components, simplifying design and reducing overall system costs.
Whether you're designing a complex military system, a high-reliability aerospace module, or any application requiring dependable logic buffering with 3-state outputs, the SNJ54HC125J from Texas Instruments is a component that offers both performance and durability.